EN
  • EN
  • DE

CC1310F128RSMR

Part No CC1310F128RSMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 32VFQFN / IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Modulation DSSS, GFSK
Frequency 300MHz ~ 930MHz
Data Rate (Max) 50kbps
Power - Output 14dBm
Sensitivity -124dBm
Memory Size 128kB Flash, 20kB RAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 10
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.5mA
Current - Transmitting 12.9mA ~ 22.6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number CC1310
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 759673-CC1310F128RSMR
Ultra Librarian 3D Model Ultra Librarian CC1310F128RSMR CAD Model

Description

The Texas Instruments CC1310F128RSMR is a highly-integrated wireless microcontroller (MCU) that offers a unique combination of ultra-low power consumption and long-range radio communication. This device is part of TI's SimpleLink™ family, which is designed for robust and reliable wireless connectivity applications. The CC1310F128RSMR is particularly well-suited for use in Internet of Things (IoT) devices, wireless sensor networks, smart metering, home automation, and industrial monitoring systems.

Key Features:

  • Sub-1 GHz RF Transceiver: The CC1310F128RSMR operates in the sub-1 GHz range, providing excellent penetration and range for wireless signals. This allows for extended reach in both urban and rural environments.
  • Power Efficiency: Designed with TI's ultra-low power sensor controller, this MCU can run on a coin cell battery for several years, making it ideal for deployment in remote locations without regular maintenance.
  • Processing Capability: Equipped with an ARM® Cortex®-M3 processor running at up to 48 MHz, the CC1310F128RSMR can handle complex algorithms and data processing tasks while maintaining low power consumption.
  • Memory: It includes 128KB of in-system programmable flash, 20KB of ultra-low leakage SRAM, and 4KB of EEPROM, providing ample storage for firmware and data.
  • Integration: The device integrates a variety of peripherals, including ADCs, UART, SPI, and I2C interfaces, which facilitate the connection of sensors and other components without the need for additional hardware.
  • Security: Advanced security features such as AES-128 hardware encryption ensure secure data transmission, protecting against unauthorized access and tampering.

The CC1310F128RSMR is designed for easy integration into a variety of applications with its compact 4x4 mm QFN package. It supports a wide range of network topologies, including point-to-point, star, and mesh networks. Developers can also take advantage of the extensive tools and software provided by Texas Instruments, including the TI-RTOS, Code Composer Studio™, and Sensor Controller Studio, to streamline the design process and accelerate time-to-market.

Overall, the Texas Instruments CC1310F128RSMR is a powerful and flexible solution for developers looking to create advanced wireless systems with minimal power requirements and maximum connectivity range.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2572 $51.9156
48+ $2.1143 $101.4864
74+ $2.0429 $151.1746
106+ $1.9000 $201.4000
137+ $1.8286 $250.5182
171+ $1.7572 $300.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess