The CC1190RGVT is a high-performance range extender for 850-950 MHz frequency bands. Designed to extend the range and improve the link robustness in RF applications, this component integrates effortlessly with RF transceivers and transmitters for enhanced communication systems.
Features and Benefits
- Frequency Range: 850 MHz to 950 MHz
- High Power Added Efficiency: Ensures less heat dissipation
- Compatibility: Seamlessly integrates with existing RF transceivers
- Improved Signal Range: Amplifies the power for longer distance communication
Applications and Projects
- Wireless Sensor Networks
- Range Extender for Smart Grid Applications
- Industrial Automation
- Agricultural Monitoring Systems
With its compact size and high operational efficiency, the CC1190RGVT is ideal for projects that require robust RF performance while maintaining low power consumption.