EN
  • EN
  • DE

CC1111F8RSPR

Part No CC1111F8RSPR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, ASK, GFSK, MSK, OOK
Frequency 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz
Data Rate (Max) 500kBaud
Power - Output 10dBm
Sensitivity -112dBm
Memory Size 8kB Flash, 1kB SRAM
Serial Interfaces I2S, USART, USB
GPIO 19
Supply Voltage - Operating 3 V to 3.6 V
Current - Receiving 16.2mA to 21.5mA
Current - Transmitting 18mA to 36.2mA
Temperature Range - Operating 0°C to 85°C
Dimension 36-VFQFN Exposed Pad
Win Source Part Number 110076-CC1111F8RSPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC1111F8RSPR CAD Model

Description

Overview

The CC1111F8RSPR is a compact and efficient RF transceiver module featuring an integrated USB controller, suitable for a range of wireless communication tasks.

Applications

  • Wireless gaming accessories
  • Health monitoring devices
  • Portable electronics
  • Telemetry systems

Features and Benefits

  • Compact Design: Small footprint for space-constrained applications
  • Integrated USB Functionality: Provides easy PC and device connectivity
  • Efficient Energy Consumption: Extends the operational lifespan of battery-powered devices
  • Adaptable Frequency Range: Covers multiple industry-standard frequencies

Additional Details

Built with a focus on miniaturization and power efficiency, the CC1111F8RSPR is perfect for compact, battery-sensitive applications requiring reliable RF communication.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess