EN
  • EN
  • DE

CC1110F8RHHT

Part No CC1110F8RHHT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / SOC CC1110Fx 8051 CMOS 36-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, ASK, GFSK, MSK, OOK
Frequency 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 10dBm
Sensitivity -112dBm
Memory Size 8kB Flash, 1kB SRAM
Serial Interfaces I2S, USART
GPIO 21
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 16.2mA ~ 21.5mA
Current - Transmitting 18mA ~ 36.2mA
Operating Temperature Range -40°C ~ 85°C
Package 36-VFQFN Exposed Pad
Win Source Part Number 771254-CC1110F8RHHT
Popularity Medium
Supply and Demand Status Limited
Family Name CC1110F8
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1110F8RHHT CAD Model

Description

The CC1110F8RHHT is a highly integrated microcontroller with a built-in RF transceiver, designed and manufactured by Texas Instruments (TI). This powerful component is part of TI's CC1110 family, which is known for providing cost-effective, low-power wireless solutions for a wide range of applications.

Key Features

  • RF Transceiver: The CC1110F8RHHT includes an RF transceiver that operates in the 300-348 MHz, 391-464 MHz, and 782-928 MHz ISM/SRD bands. This makes it suitable for a variety of applications, including industrial, consumer electronics, and wireless sensor networks.
  • Integration: By combining the RF transceiver with an industry-standard Enhanced 8051 MCU, the CC1110F8RHHT simplifies design processes, reduces component count, and shrinks the overall footprint of wireless systems.
  • Memory: It comes equipped with 8 KB of RAM and 32 KB of in-system programmable flash memory, providing ample space for complex applications and data storage.
  • Low Power Consumption: The device is optimized for low-power consumption, which is critical for battery-operated devices. It features several power modes, allowing the device to conserve energy when not in active use.
  • Security: With built-in support for AES-128 encryption and decryption, the CC1110F8RHHT ensures secure data transmission, which is essential for applications that handle sensitive information.

Applications

The versatility of the CC1110F8RHHT makes it ideal for a multitude of applications, including but not limited to:

  • Wireless alarm and security systems
  • Industrial monitoring and control
  • Home and building automation
  • Automated Meter Reading (AMR)
  • Consumer electronics
  • Wireless sensor networks

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including datasheets, application notes, development tools, and software libraries to facilitate the design and development process. TI's extensive support network and community forums are also available to assist with any technical challenges that may arise during the integration of the CC1110F8RHHT into your projects.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2131 $50.4917
17+ $5.9185 $100.6145
27+ $5.7335 $154.8045
37+ $5.5486 $205.2982
47+ $5.3636 $252.0892
63+ $4.8088 $302.9544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess