EN
  • EN
  • DE
  • IT

CC110LRGPR/CC110LRGPT

Part No CC110LRGPR/CC110LRGPT
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156851-CC110LRGPR/CC110LRGPT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC110LRGPR/CC110LRGPT CAD Model

Description

The Texas Instruments CC110LRGPR/CC110LRGPT is a state-of-the-art low-power RF transceiver designed for the sub-1 GHz ISM (Industrial, Scientific, and Medical) and SRD (Short Range Device) frequency bands. This device is optimized for low-power wireless applications, offering a flexible and highly integrated solution for a wide range of communication systems.

The CC110L is a member of Texas Instruments' CC1101 family and is known for its exceptional RF performance, reliability, and ease of use. It operates within the 300-348 MHz, 387-464 MHz, and 779-928 MHz frequency bands, making it a versatile choice for various global applications. The transceiver is capable of supporting several modulation formats, including 2-FSK, 4-FSK, GFSK, MSK, OOK, and ASK, which ensures compatibility with a multitude of communication protocols.

Designed with power efficiency in mind, the CC110LRGPR/CC110LRGPT boasts a low current consumption in both transmission and reception modes, contributing to extended battery life in portable devices. It also features a programmable data rate up to 500 kbps, allowing users to tailor the transceiver's performance to specific application requirements.

The device comes in a compact QFN-20 package, which is ideal for space-constrained applications. The CC110LRGPR variant is provided in a reel format, while the CC110LRGPT variant is offered in a tray, catering to different manufacturing and prototyping needs. Both variants include an integrated analog front-end, a highly configurable baseband modem, and a packet handling engine, which simplifies the design and reduces the external component count.

Texas Instruments also provides comprehensive support and resources for the CC110L series, including reference designs, development tools, and software libraries, to accelerate product development and time-to-market. Whether you're designing smart metering equipment, wireless sensor networks, industrial monitoring systems, or home automation products, the CC110LRGPR/CC110LRGPT transceiver is an excellent choice for robust and efficient wireless connectivity.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Murata Electronics North America
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Cirrus Logic Inc.
Need more? Email Us
AVX Corporation
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9352 $51.4360
115+ $0.8761 $100.7515
180+ $0.8465 $152.3700
255+ $0.7873 $200.7615
330+ $0.7577 $250.0410
415+ $0.7281 $302.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,920 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess