EN
  • EN
  • DE

CC1020RSS

Part No CC1020RSS
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Modulation FSK, GFSK, OOK
Frequency 402MHz ~ 470MHz, 804MHz ~ 960MHz
Data Rate (Max) 153.6kBaud
Power - Output 10dBm
Sensitivity -118dBm
Serial Interfaces SPI, UART
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 19.9mA
Current - Transmitting 12.3mA ~ 27.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-QFN (7x7)
Base Product Number CC1020
Standard Package 52 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576698-CC1020RSS
Ultra Librarian 3D Model Ultra Librarian CC1020RSS CAD Model

Description

The CC1020RSS by Texas Instruments is a true single-chip UHF transceiver designed for very low-power wireless applications. This high-performance component operates in the 402–470 MHz and 804–940 MHz frequency bands, making it extremely versatile for a range of communication systems.

Key Features

  • Frequency Bands: The CC1020RSS is capable of operating in two distinct frequency ranges, 402–470 MHz and 804–940 MHz, offering flexibility for various regional standards and requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices, extending operational life and reducing maintenance costs.
  • High Sensitivity: With excellent receiver sensitivity, this transceiver can pick up weak signals, enhancing the range and reliability of wireless communication.
  • Programmable Output Power: The output power of the CC1020RSS is programmable, allowing for optimized power usage tailored to specific application needs.
  • Integrated Analog-to-Digital Converter: The inclusion of an ADC provides added functionality, enabling the direct conversion of analog signals for digital processing.

Applications

The CC1020RSS is suitable for a wide array of applications, including but not limited to:

  • Industrial control and automation
  • Wireless sensor networks
  • Home and building automation
  • Wireless alarm and security systems
  • Remote meter reading

Technical Specifications

Parameter Value
Supply Voltage 2.1 to 3.6 V
Frequency Range 402–470 MHz, 804–940 MHz
Sensitivity TBD dBm
Output Power Programmable
Package TSSOP-28

The CC1020RSS transceiver is a testament to Texas Instruments' commitment to providing innovative, low-power, and high-performance solutions for the wireless communications market. Its robust design and flexible features make it an excellent choice for designers looking to integrate reliable wireless connectivity into their products.

You May Also Be Interested in

Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess