Overview of Texas Instruments CBTLV3245A
The Texas Instruments CBTLV3245A is a high-performance, 8-bit (octal) universal bus transceiver designed with the cutting-edge technology to meet the stringent demands of today's fast-paced and power-conscious electronic industry. This device is part of the CBTLV (ColdBus™ Transceiver Logic Voltage) family, which is characterized by its low-voltage operation and low-power consumption, making it an ideal choice for battery-operated and portable applications.
Key Features
- Low-Voltage Operation: Operates at a voltage range of 2.3V to 3.6V, allowing for integration into systems with strict power supply requirements.
- High-Speed Data Transfer: Capable of transferring data at speeds of up to 250 Mbps, ensuring rapid communication between devices.
- Bi-Directional Interface: Each byte of the octal bus can be independently configured as either an input or an output, providing flexibility in interfacing with different components.
- Power-Down Protection: Equipped with a power-off high-impedance feature that protects the device when the power supply is off.
- Low Power Consumption: The CBTLV3245A boasts a reduced power profile, which minimizes the heat generation and power drain on systems.
- Broad Compatibility: Compatible with various industry standards, ensuring seamless integration with a wide range of digital systems.
Applications
The CBTLV3245A is versatile and can be used in a multitude of applications, including:
- Mobile and portable devices where power efficiency is crucial
- Data communication systems requiring high-speed data transfer
- Computing and storage platforms where bidirectional data flow is needed
- Industrial controls with a need for robust and reliable data exchange
Technical Specifications
With its Latch-Up Performance Exceeds 250 mA per JESD 78, Class II, and ESD Protection Exceeds JESD 22, the CBTLV3245A ensures durability and resilience in challenging environments. The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor and is specified for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.
Integrating the Texas Instruments CBTLV3245A into your design promises reliable performance, power efficiency, and the high-speed data handling necessary for modern digital applications.