EN
  • EN
  • DE

CBT3306

Part No CBT3306
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DUAL FET BUS SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159323-CBT3306
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBT3306 CAD Model

Description

The Texas Instruments CBT3306 is a high-performance, dual FET bus switch from the renowned semiconductor manufacturer. This component is designed to provide high-speed switching on data bus and signal lines in applications where low propagation delay and reduced output capacitance are essential. With its quick switching times and minimal power dissipation, the CBT3306 is an ideal choice for a variety of advanced digital systems.

Key Features

  • Low Propagation Delay: The device boasts an incredibly low propagation delay, ensuring fast signal processing for high-speed data transfer applications.
  • 5-Ohm Switch Connection: The low on-state resistance of the switch minimizes signal distortion and provides a high-quality, reliable connection.
  • Low Power Consumption: Designed for efficiency, the CBT3306 operates with minimal power dissipation, making it suitable for power-sensitive designs.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, from 4.5V to 5.5V, providing flexibility in various system designs.
  • Quick Switch Technology: Texas Instruments' Quick Switch technology ensures that the CBT3306 can handle fast switching applications with ease.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection circuitry to prevent damage from static electricity, ensuring a longer operating life.

Applications

The CBT3306 is suited for a multitude of applications, including but not limited to:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Hot-swapping and hot-docking

Quality and Reliability

As with all Texas Instruments products, the CBT3306 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. Whether used in commercial, industrial, or military-grade applications, the CBT3306 stands up to the task with unparalleled efficiency and durability.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3279 $50.8245
375+ $0.2691 $100.9125
580+ $0.2607 $151.2060
795+ $0.2523 $200.5785
1,030+ $0.2439 $251.2170
1,375+ $0.2187 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess