EN
  • EN
  • DE

CAHCT1G125QDCKRQ1

Part No CAHCT1G125QDCKRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF/DVR TRI-ST SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1027589-CAHCT1G125QDCKRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAHCT1G125QDCKRQ1 CAD Model

Description

Product Overview: CAHCT1G125QDCKRQ1 from Texas Instruments

The Texas Instruments CAHCT1G125QDCKRQ1 is a high-performance, single-bit, non-inverting bus buffer and line driver designed to meet the rigorous demands of automotive and industrial applications. This device belongs to the advanced HC family and offers a wide range of features that make it ideal for interfacing with high-speed signal lines and bus management in complex electronic systems.

Key Features

  • Voltage Range: The device operates over a broad voltage range from 2V to 6V, allowing for flexible integration into various system voltage levels.
  • High Drive: With its high drive capability, the CAHCT1G125QDCKRQ1 can deliver a significant amount of current to drive capacitive loads while maintaining signal integrity.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Robustness: The device is characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme temperature environments typical of automotive and industrial settings.
  • Output Enable Feature: An output enable (OE) input allows the output to be placed in a high-impedance state, facilitating the use of multiple devices on a shared bus line.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built in, safeguarding the device against transient voltage spikes and ensuring system reliability.

Applications

The CAHCT1G125QDCKRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as infotainment, body control modules, and advanced driver assistance systems (ADAS)
  • Industrial automation and process control
  • Signal buffering and driving for buses in communication systems
  • Level shifting for multi-voltage systems

Package and Quality

Offered in a compact, 5-pin SC-70 (SOT-353) package, the CAHCT1G125QDCKRQ1 is designed to save space on printed circuit boards while providing the robustness needed for automotive-grade applications. It is qualified for automotive applications, which means it adheres to stringent quality and reliability standards, including AEC-Q100.

In summary, the CAHCT1G125QDCKRQ1 from Texas Instruments is a highly reliable, feature-rich bus buffer that provides the performance and resilience required for today's advanced electronic systems. Its compatibility with a wide range of voltages, low power consumption, and protective features make it an excellent choice for designers looking to enhance their automotive or industrial projects.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1431 $50.0850
855+ $0.1174 $100.3770
1,320+ $0.1137 $150.0840
1,820+ $0.1101 $200.3820
2,350+ $0.1064 $250.0400
3,145+ $0.0954 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,616 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess