EN
  • EN
  • DE

CAHCT125QPWRG4Q1

Part No CAHCT125QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description QUADRUPLE BUS BUFFER GATE WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1158821-CAHCT125QPWRG4Q1
Manufacturer Homepage www.ti.com
Family Name CAHCT125
Introduction Date August 21, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAHCT125QPWRG4Q1 CAD Model

Description

The CAHCT125QPWRG4Q1 from Texas Instruments is a high-performance, automotive-grade integrated circuit designed for a wide range of applications requiring robust level shifting and buffer solutions. This chip is part of the HCT family, which is known for its high-speed CMOS technology that combines the low power advantages of CMOS with the high-speed operation of TTL.

Encased in a compact, surface-mount package, the CAHCT125QPWRG4Q1 is built to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring reliability under extreme conditions, making it suitable for use in automotive applications, such as infotainment systems, advanced driver assistance systems (ADAS), and body electronics.

This device features quadruple bus buffer gates with 3-state outputs, which means it has four independent output enables. Each output can be put in either a high impedance or an active state, providing the flexibility needed for multiplexing and bus management in complex automotive circuits. The 3-state outputs also allow for connection to a bus-structured system without the risk of bus contention.

The CAHCT125QPWRG4Q1 operates over a broad voltage range from 4.5V to 5.5V, which is compatible with typical automotive power supply standards. Furthermore, the device boasts a wide operating temperature range, ensuring performance in the diverse environments encountered in automotive settings.

In terms of performance, the CAHCT125QPWRG4Q1 offers a balanced propagation delay and transition times, which is crucial for maintaining signal integrity in high-speed digital circuits. The inputs are TTL-compatible, which allows for easy interfacing with legacy systems as well as newer, more advanced digital logic.

Overall, the CAHCT125QPWRG4Q1 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the automotive industry. Its robust design, combined with high-speed operation and power efficiency, makes it an excellent choice for designers seeking to enhance the performance of their automotive applications.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess