EN
  • EN
  • DE

CABT541BIPWRG4Q1

Part No CABT541BIPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74ABT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 80°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number CABT541
Other Names CABT541BIPWRG4Q1,296-45152-6,-296-45152-1,TEXTISCABT541BIPWRG4Q1,296-45152-1,296-45152-2,2156-CABT541BIPWRG4Q1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259128-CABT541BIPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian CABT541BIPWRG4Q1 CAD Model

Description

The Texas Instruments CABT541BIPWRG4Q1 is a high-performance, automotive-grade octal buffer and line driver designed to meet the rigorous standards of the automotive industry. This integrated circuit is part of Texas Instruments' commitment to providing robust and reliable components for use in automotive applications, where safety and longevity are paramount.

Key Features

  • Automotive Grade: Qualified for automotive applications, the CABT541BIPWRG4Q1 adheres to the stringent AEC-Q100 standards for stress test qualification for integrated circuits.
  • Octal Buffer/Line Driver: Features eight buffer/line drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.
  • Wide Operating Voltage: This device operates over a broad voltage range from 4.5V to 5.5V, providing flexibility in various automotive electrical systems.
  • High Drive: It has the capability to drive heavy loads with high output current, ensuring reliable signal transmission even in demanding conditions.
  • Temperature Range: Designed to operate in extreme temperatures, the CABT541BIPWRG4Q1 functions reliably across a temperature range of -40°C to 125°C.
  • Power-Up 3-State: The device has a power-up 3-state feature that prevents bus contention until the power supply reaches an adequate level.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device against the harsh electrical environments found in automotive applications.

Applications

The CABT541BIPWRG4Q1 is ideal for various automotive applications, including but not limited to:

  • Body control modules
  • Instrument cluster
  • Infotainment systems
  • Driver information systems

With its high drive strength and robust performance, the Texas Instruments CABT541BIPWRG4Q1 is a reliable choice for designers and engineers looking to create advanced automotive systems that require a high level of signal integrity and operational reliability.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2734 $50.9360
100+ $1.0449 $104.4900
150+ $1.0122 $151.8300
205+ $0.9796 $200.8180
265+ $0.9469 $250.9285
355+ $0.8490 $301.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess