EN
  • EN
  • DE

BUF634P

Part No BUF634P
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 180MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1025103-BUF634P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUF634P CAD Model

Description

The BUF634P is a high-speed, unity-gain open-loop buffer amplifier designed by Texas Instruments, a leader in semiconductor solutions. This versatile device is capable of delivering high performance in a wide range of applications, from professional audio equipment to high-speed data acquisition systems.

Key Features

  • High Bandwidth: The BUF634P offers a wide bandwidth of 180MHz, making it suitable for applications that require fast signal processing.
  • High Output Current: With the ability to deliver an output current of up to 250mA, this buffer can drive heavy loads with ease.
  • Low Distortion: It features low harmonic distortion, which is crucial for maintaining signal integrity in high-fidelity audio systems and precision instrumentation.
  • Flexible Power Supply: The device can operate from a single +4.5V to +36V power supply or a dual ±4.5V to ±18V power supply, providing versatility in various circuit configurations.
  • Thermal and Short-Circuit Protection: Built-in thermal shutdown and short-circuit protection mechanisms ensure the longevity and reliability of the BUF634P under harsh conditions.

Applications

The BUF634P is an ideal choice for a broad spectrum of applications. It is commonly used in:

  • Professional Audio Equipment: As a line driver or headphone amplifier.
  • Data Acquisition Systems: For buffering analog-to-digital converters (ADCs).
  • Video and RF Amplification: To maintain signal integrity in high-frequency environments.
  • Active Filters and Integrators: Where high slew rate and low noise are required.

Package and Availability

The BUF634P is offered in an 8-pin plastic dip (PDIP) package, which is suitable for through-hole mounting, providing ease of integration into a variety of circuit boards. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to assist with the implementation of the BUF634P in your next project.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess