Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 38-VFQFN Exposed Pad
Case / Package 38-VQFN (7x5)
Family Name BUF18830
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-BUF18830AIRGFTTR, 296-BUF18830AIRGFTDKR, 296-BUF18830AIRGFTCT, BUF18830AIRGFT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913765-BUF18830AIRGFT
Ultra Librarian 3D Model Ultra Librarian BUF18830AIRGFT CAD Model

Description

The BUF18830AIRGFT is a cutting-edge component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is a high-performance buffer and amplifier that serves a wide range of applications, including data acquisition systems, medical equipment, and industrial process controls.

Key Features

  • Precision Amplification: The BUF18830AIRGFT offers high-accuracy amplification, making it ideal for critical applications where signal integrity is paramount.
  • Low Noise: Engineered to minimize noise, this buffer ensures clean signal amplification, which is essential for high-fidelity audio applications and sensitive measurement equipment.
  • Wide Bandwidth: With a broad frequency response, the BUF18830AIRGFT is capable of handling a variety of signals, from slow-moving sensor data to high-speed communications.
  • Low Power Consumption: Despite its high performance, this device maintains low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Robust Thermal Management: The package design and internal thermal distribution of the BUF18830AIRGFT help to manage heat effectively, ensuring reliable operation even under high load conditions.

Applications

  • High-precision data acquisition systems
  • Medical imaging and diagnostic equipment
  • Professional audio equipment
  • Industrial process control and automation
  • Test and measurement instruments

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) 2.7V to 5.5V Output Current Up to 30mA Operating Temperature Range -40°C to +85°C Package Type VQFN-16

The BUF18830AIRGFT by Texas Instruments is an exceptional choice for designers seeking a robust, high-fidelity buffer that can deliver consistent performance across a range of demanding applications.

You May Also Be Interested in

Texas Instruments
IC DC RESTORATION CIRCUIT 14SOIC
Lowest to $20.8397
ECAD model for OPA615IDR
Renesas Electronics America
360MHz, Low Power, Video Operational Amplifier with Output Limiting | IC OPAMP CFA 360MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1135IBZ
Texas Instruments
IC VIDEO BUFFER AMP TRPL 16SSOP
Lowest to $9.6767
ECAD model for OPA3692IDBQRG4
Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
NJR Corporation/NJRC
Lowest to $2.4914
ECAD model for NJM2538V-TE2
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2
Texas Instruments
IC OP AMP CMOS RRO VIDEO SC70-6
Lowest to $0.7182
ECAD model for OPA360AIDCKT
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J
Need more? Email Us
ECAD model for R0605250L
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2267V-TE1-#ZZZB

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0638 $60.1914
7+ $16.4626 $115.2382
10+ $15.9482 $159.4820
13+ $15.4337 $200.6381
17+ $14.9193 $253.6281
23+ $13.3759 $307.6457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention