EN
  • EN
  • DE

DCB010-TA

Part No DCB010-TA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 251167-DCB010-TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCB010-TA CAD Model

Description

The ON Semiconductor DCB010-TA is a high-performance, integrated circuit designed for a wide range of applications within the electronics industry. This product is renowned for its reliability and efficiency, making it an ideal choice for professionals seeking a robust solution for their circuit designs.

Key Features

  • High Precision: The DCB010-TA offers exceptional accuracy and stability, ensuring that your applications perform consistently over time.
  • Durable Design: Built to withstand challenging conditions, the DCB010-TA maintains its functionality in various environments, including those with high temperature or humidity levels.
  • Low Power Consumption: This device is designed for energy efficiency, which makes it suitable for battery-powered applications or any setup where power conservation is a priority.
  • Versatility: The DCB010-TA can be utilized in a multitude of electronic applications, from industrial control systems to consumer electronics, thanks to its flexible design and compatibility with various systems.

Applications

The ON Semiconductor DCB010-TA is versatile enough to be used in numerous applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial automation
  • Portable devices
  • Telecommunication infrastructure

Technical Specifications

The DCB010-TA comes with a set of specifications that meet the high standards of modern electronics:

  • Operating Temperature Range: Specified by the manufacturer to ensure reliable operation under various conditions.
  • Package Type: Designed in a user-friendly package that simplifies the integration process into existing systems.
  • Regulatory Compliance: Adherence to international standards and regulations, ensuring compatibility and safety for global use.

Quality and Support

ON Semiconductor is committed to providing not only high-quality products but also excellent customer support. The DCB010-TA is backed by a comprehensive technical documentation and a dedicated support team ready to assist with any inquiries or technical issues that may arise.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8882 $65.3292
13+ $8.9339 $116.1407
21+ $8.6544 $181.7424
28+ $8.3749 $234.4972
36+ $8.0966 $291.4776
48+ $7.2592 $348.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess