EN
  • EN
  • DE

BUF01900AIPW

Part No BUF01900AIPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC PROG VOLTAGE SOURCE 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Rail-to-Rail
Number of Circuits 1
Operating Supply Current 900μA
Channel Output Current 100mA
Supply Voltage - Operating 7 V to 18 V
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 012357-BUF01900AIPW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUF01900AIPW CAD Model

Description

BUF01900AIPW: Precision Buffered Voltage Output

The BUF01900AIPW is a precision buffered voltage output device suitable for a variety of demanding applications. Its high accuracy and reliability make it a top choice for engineers and designers looking to maintain precision in their circuits.

Applications

  • Test and measurement equipment
  • Control systems in industrial settings
  • Environmental monitoring devices
  • High-fidelity audio equipment

Features and Benefits

  • Enhanced reliability with powerful buffering capabilities
  • Low-distortion output making it ideal for audio applications
  • Robust design ensuring long-lasting performance
  • Wide operating voltage range providing versatility

Additional Details

The robust design of the BUF01900AIPW supports high-performance demands, and the device integrates easily into diverse projects with minimal adjustments.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4511 $53.4132
28+ $3.6522 $102.2616
43+ $3.5380 $152.1340
59+ $3.4239 $202.0101
76+ $3.3098 $251.5448
102+ $2.9674 $302.6748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess