EN
  • EN
  • DE

BQ8015DBT

Part No BQ8015DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description BQ8015DBT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series *
Package Tube
Product Status Active
Base Product Number BQ8015
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 980790-BQ8015DBT
Ultra Librarian 3D Model Ultra Librarian BQ8015DBT CAD Model

Description

Introducing the BQ8015DBT Battery Management IC from Texas Instruments

The BQ8015DBT is a sophisticated integrated circuit designed by Texas Instruments, which is specifically tailored for the advanced management of single-cell lithium-ion batteries. This high-performance chip is an essential component for ensuring the safe and efficient operation of portable electronics that require reliable battery power.

The BQ8015DBT incorporates a range of features that make it an ideal solution for battery protection. It includes overcharge, over-discharge, short-circuit, and overcurrent protection, which are crucial for maintaining battery integrity and safety. Moreover, the device is equipped with a precision voltage reference and an analog-to-digital converter (ADC) that enables accurate monitoring of the battery's voltage, current, and temperature.

One of the standout features of the BQ8015DBT is its cell-balancing capabilities. This function ensures that the battery's cells are evenly charged, which not only maximizes the battery's capacity but also prolongs its lifespan. Additionally, the device offers a flexible configuration, allowing designers to tailor its operation to the specific needs of their application.

The BQ8015DBT is designed with efficiency in mind, featuring a low quiescent current that minimizes power consumption when the battery is in standby mode. This is particularly beneficial for extending the operating time of battery-powered devices. Furthermore, the chip is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Developers will appreciate the ease of integration provided by the BQ8015DBT. Texas Instruments offers comprehensive technical support, including detailed datasheets, application notes, and design resources to streamline the development process. With its robust protection features, cell balancing, and low-power operation, the BQ8015DBT from Texas Instruments is an exceptional choice for managing single-cell lithium-ion batteries in a wide range of electronic devices.

Whether you're designing consumer electronics, medical devices, or any other portable application, the BQ8015DBT brings reliability, safety, and performance to your battery management system.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess