EN
  • EN
  • DE

SMF100AT1

Part No SMF100AT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 100VWM 162VC SOD123FL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 100V
Minimum Breakdown Voltage 111V
Max Clamping Voltage 162V
Peak Pulse Current(Ippm) 1.1A
Power Dissipation - Pd 200W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-123FL
Win Source Part Number 1098253-SMF100AT1
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian SMF100AT1 CAD Model

Description

The SMF100AT1 from ON Semiconductor is a state-of-the-art surge protection device designed to shield sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. It is an ideal component for safeguarding systems in a variety of applications, including consumer electronics, automotive, industrial, and telecommunication infrastructure.

Key Features:

  • High Surge Protection: The SMF100AT1 is capable of withstanding surge currents, making it highly effective at protecting circuits from extreme voltage spikes.
  • Low Clamping Voltage: This device features a low clamping voltage, ensuring that any transient voltage is quickly and effectively clamped, minimizing the risk of damage to the protected component.
  • Fast Response Time: With its quick response to transient events, this surge protector can react promptly to overvoltage conditions, offering immediate protection to the circuit.
  • Low Leakage Current: The SMF100AT1 maintains a low leakage current in standby mode, which helps to reduce power consumption and improve the overall efficiency of the system it's protecting.
  • Compact Package: Housed in a small footprint surface-mount package, this device is suitable for high-density circuit board designs, allowing for efficient use of PCB space.

Applications:

  • Automotive control units
  • Consumer electronics surge protection
  • Industrial power lines
  • Telecommunication systems
  • AC/DC power supplies

The SMF100AT1 is not only robust but also versatile, making it an essential component for any design where surge protection is a priority. Its ability to integrate seamlessly into various circuits due to its compact size and powerful protection capabilities makes it a top choice for engineers and designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess