EN
  • EN
  • DE

BQ79631PAPRQ1

Part No BQ79631PAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description AUTOMOTIVE 16-S BATTERY JUNCTION / Battery Battery Monitor IC 64-HTQFP (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Battery Monitor
Number of Cells 1
Interface SPI, UART
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Base Product Number BQ79631
Standard Package 1,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351943-BQ79631PAPRQ1
Ultra Librarian 3D Model Ultra Librarian BQ79631PAPRQ1 CAD Model

Description

The BQ79631PAPRQ1 is a state-of-the-art battery monitor and balancer IC designed by Texas Instruments, specifically engineered for automotive and industrial applications. This advanced piece of technology is an integral component for battery management systems (BMS) tasked with ensuring the safety, efficiency, and longevity of high-voltage battery packs commonly used in electric vehicles (EVs) and hybrid electric vehicles (HEVs).

Key Features

  • Precision Monitoring: The BQ79631PAPRQ1 offers high-accuracy voltage measurement capabilities, which is crucial for the precise monitoring of each cell in a battery pack. This ensures balanced cell charging and discharging, thereby maximizing the battery's overall performance and lifespan.
  • Advanced Balancing: To further enhance battery efficiency, the IC incorporates cell balancing features that help maintain uniform charge levels across all cells, reducing stress and preventing premature aging of the battery pack.
  • Robust Communication: With a reliable daisy-chain communication interface, the BQ79631PAPRQ1 allows for robust and scalable connectivity between multiple ICs, facilitating the management of large battery stacks without compromising data integrity.
  • Enhanced Safety Features: Safety is paramount in automotive applications. The BQ79631PAPRQ1 includes numerous safety features such as overvoltage, undervoltage, and overtemperature protection to safeguard the battery system against potential hazards.
  • Automotive Grade: As a part of Texas Instruments' automotive-grade product line, this IC meets stringent quality and reliability standards, making it suitable for the harsh environmental conditions encountered in automotive applications.

Applications

The BQ79631PAPRQ1 is versatile and can be used across various high-voltage battery applications. It is particularly well-suited for:

  • Electric and Hybrid Electric Vehicles (EVs/HEVs)
  • Energy Storage Systems (ESS)
  • Backup Power Supplies
  • Industrial Power Tools

With its combination of precision, reliability, and safety, the BQ79631PAPRQ1 from Texas Instruments represents a sophisticated solution for modern battery management challenges, driving the performance and safety of battery systems to new heights.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9940 $68.9820
6+ $18.8668 $113.2008
9+ $18.2773 $164.4957
12+ $17.6877 $212.2524
15+ $17.0981 $256.4715
20+ $15.3293 $306.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess