EN
  • EN
  • DE

BQ79616PAPRQ1

Part No BQ79616PAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 16-S AUTOMOTIVE PRECISION BATTER  /  Battery Multi-Function Controller IC Lithium Ion 64-HTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Multi-Function Controller
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Temperature
Interface SPI, UART
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Base Product Number BQ79616
Other Names 296-BQ79616PAPRQ1TR,296-BQ79616PAPRQ1CT,296-BQ79616PAPRQ1DKR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253600-BQ79616PAPRQ1
Ultra Librarian 3D Model Ultra Librarian BQ79616PAPRQ1 CAD Model

Description

Introducing the BQ79616PAPRQ1 Battery Monitor IC from Texas Instruments

Unlock the potential of your automotive battery management systems with the BQ79616PAPRQ1, a state-of-the-art battery monitor and balancer IC designed by Texas Instruments specifically for high-reliability applications. This advanced integrated circuit is engineered to cater to the demanding requirements of hybrid electric (HEV), plug-in hybrid (PHEV), and electric vehicles (EV), ensuring efficient and safe operation of lithium-ion battery packs.

Key Features:

  • Precision Monitoring: The BQ79616PAPRQ1 offers high-accuracy monitoring of voltage, current, and temperature, which is crucial for maintaining the optimal performance of battery cells and extending their lifespan.
  • Robust Communication: Equipped with a daisy-chainable UART interface, this IC enables robust communication in noisy environments, ensuring reliable data transfer between the battery management system (BMS) and the individual battery cells.
  • Advanced Balancing: With its integrated cell balancing capabilities, the BQ79616PAPRQ1 actively manages the charge across all the cells in a pack, promoting uniformity and preventing overcharging, which can lead to increased battery efficiency and longevity.
  • Safety Features: Safety is paramount in automotive applications, and this IC incorporates a range of protective features, including overvoltage, undervoltage, and overtemperature detection, to safeguard the battery pack against hazardous conditions.
  • ASIL-D Compliance: Designed to meet the stringent requirements of the automotive industry, the BQ79616PAPRQ1 is compliant with the ISO 26262 standard, achieving ASIL-D readiness for functional safety.

Applications:

The versatile BQ79616PAPRQ1 is ideal for a wide array of automotive applications, including:

  • Electric and hybrid electric vehicles
  • Battery backup systems
  • Energy storage systems

With Texas Instruments' commitment to quality and performance, the BQ79616PAPRQ1 is your go-to solution for advanced battery monitoring in critical automotive environments. Incorporate this cutting-edge technology into your BMS and experience enhanced performance, safety, and reliability.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6527 $53.2216
17+ $6.2316 $105.9372
25+ $6.0211 $150.5275
36+ $5.6000 $201.6000
47+ $5.3895 $253.3065
58+ $5.1790 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess