EN
  • EN
  • DE

BQ7791508PWR

Part No BQ7791508PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY MANAGEMENT  /  Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ7791508PWRTR
Standard Package 2,000
Win Source Part Number 1049583-BQ7791508PWR
Ultra Librarian 3D Model Ultra Librarian BQ7791508PWR CAD Model

Description

The BQ7791508PWR is a cutting-edge battery protection device designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This advanced chip is specifically engineered to provide comprehensive protection solutions for lithium-ion and lithium-polymer battery packs, ensuring safety, longevity, and optimal performance.

Key Features

  • Voltage Protection: The device offers a high-precision monitoring system for overvoltage, undervoltage, and overcurrent conditions, ensuring the battery operates within its safe operating area.
  • Multi-Cell Support: It is capable of monitoring up to 5 series cell battery packs, making it versatile for a wide range of applications from consumer electronics to industrial systems.
  • Low Power Consumption: BQ7791508PWR is designed with energy efficiency in mind, featuring a low quiescent current that extends battery life when in standby mode.
  • Robust Safety Features: Includes a variety of safety features such as short-circuit protection, cell balancing, and a secondary protection mechanism to enhance reliability.
  • Communication Interface: The device supports an I2C interface for communication with a host controller, facilitating easy integration and real-time battery monitoring.

Applications

The versatility of the BQ7791508PWR allows it to be used in numerous applications, including but not limited to:

  • Portable electronics such as smartphones, tablets, and laptops
  • Power tools and handheld devices
  • Electric vehicles and e-bikes
  • Energy storage systems
  • Uninterruptible power supplies (UPS)

Technical Specifications

The BQ7791508PWR operates over a wide temperature range and is available in a small TSSOP (Thin Shrink Small Outline Package) form factor. It is designed to interface with various thermistors for temperature monitoring, adding an additional layer of protection by preventing operation outside of temperature specifications.

For detailed technical specifications, reference designs, and support tools, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4383 $50.3405
85+ $1.1802 $100.3170
135+ $1.1433 $154.3455
185+ $1.1064 $204.6840
235+ $1.0695 $251.3325
315+ $0.9589 $302.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess