EN
  • EN
  • DE

BQ77910DBT

Part No BQ77910DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BAT PROT LI-ION 4-10C 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 4 ~ 10
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number BQ77910
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571719-BQ77910DBT
Ultra Librarian 3D Model Ultra Librarian BQ77910DBT CAD Model

Description

Introducing the Texas Instruments BQ77910DBT Battery Protector

The Texas Instruments BQ77910DBT is a robust battery protection device designed to ensure the safety, efficiency, and longevity of multi-cell lithium-ion battery packs. This advanced integrated circuit (IC) is perfect for applications that require reliable and secure battery management, such as electric vehicles, power tools, and energy storage systems.

Key Features

  • Multi-Cell Protection: The BQ77910DBT can manage 4 to 10 series cell battery packs, offering a versatile solution for different battery configurations.
  • Voltage and Current Monitoring: It continuously monitors and protects the battery pack from over-voltage, under-voltage, over-current, and short-circuit conditions, ensuring the safety of the battery pack and extending its life.
  • High-Accuracy Sensing: With high-accuracy voltage and current sensing, the BQ77910DBT provides precise control and monitoring of the battery cells, which is critical for maintaining balance and performance.
  • Cell Balancing: The device includes an internal cell balancing function that actively balances the cells to improve the overall performance and capacity of the battery pack.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ77910DBT features low quiescent current, reducing the energy drain when the battery pack is in standby mode.
  • Configurable Protection Settings: Protection thresholds and delays are programmable through an external resistor network, allowing for customization to specific application requirements.
  • Durable and Reliable: The BQ77910DBT is built to withstand harsh environments, with a wide operating temperature range and robust design.

Technical Specifications

Parameter Value
Cell Count 4-10 Series Cells
Operating Voltage Range 9V to 45V
Operating Temperature Range -40°C to +85°C
Package Type 30-TSSOP

The BQ77910DBT from Texas Instruments is an all-in-one solution for your battery protection needs, combining performance with reliability to deliver a product that stands out in the field of battery management ICs. Whether you are developing a new battery system or looking to upgrade an existing one, the BQ77910DBT offers the features and flexibility to meet a wide range of application demands.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3589 $61.7945
10+ $10.1407 $101.4070
16+ $9.8238 $157.1808
22+ $9.5069 $209.1518
28+ $9.1900 $257.3200
37+ $8.2393 $304.8541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess