EN
  • EN
  • DE

BQ77908ADBT

Part No BQ77908ADBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BAT MFUNC LI-ION 4-8C 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tray
Product Status Active
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 4 ~ 8
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number BQ77908
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571716-BQ77908ADBT
Ultra Librarian 3D Model Ultra Librarian BQ77908ADBT CAD Model

Description

Product Overview: BQ77908ADBT from Texas Instruments

The BQ77908ADBT is a state-of-the-art battery protection device designed by Texas Instruments to cater to the needs of modern, high-performance battery systems. This advanced integrated circuit (IC) is specifically engineered to provide multi-cell battery pack protection, ensuring safety and longevity in applications ranging from power tools to electric vehicles and energy storage systems.

Key Features

  • Voltage Protection: The BQ77908ADBT offers precise overvoltage, undervoltage, and overcurrent protection for each cell within a battery pack, safeguarding against the dangers of excessive charge and discharge conditions.
  • Thermal Protection: With an integrated temperature sensor interface, the device can monitor the battery temperature, providing thermal protection and ensuring the battery operates within safe temperature limits.
  • Configurability: The device is highly configurable, allowing for adjustments to protection thresholds and delays, making it adaptable to a wide range of battery chemistries and configurations.
  • Balance Charging: It supports cell balancing, which helps to maintain uniform charge levels across all cells, thereby extending the battery pack's overall life and performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ77908ADBT operates with low quiescent current, minimizing power drain when the battery is in standby mode.
  • Communication Interface: The device includes a communication interface for external control and monitoring, allowing for integration into more complex battery management systems (BMS).

Applications

The BQ77908ADBT is versatile and can be utilized in various applications that require reliable battery protection. It is ideal for:

  • Electric and hybrid electric vehicles (EVs/HEVs)
  • Portable power tools and equipment
  • Uninterruptible power supplies (UPS)
  • Energy storage systems
  • Other multi-cell lithium-ion or lithium-polymer battery applications

With its robust feature set and Texas Instruments' reputation for quality and reliability, the BQ77908ADBT is an excellent choice for designers looking to enhance the safety and performance of their battery-powered products.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7572 $51.0288
10+ $10.4675 $104.6750
15+ $10.1404 $152.1060
21+ $9.8133 $206.0793
27+ $9.4862 $256.1274
36+ $8.5048 $306.1728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess