The BQ7790522PWR is a state-of-the-art battery protection device developed by Texas Instruments, designed to cater to the demanding requirements of modern battery-powered applications. This advanced integrated circuit (IC) is specifically engineered to provide multiple levels of protection for lithium-ion and lithium-polymer battery packs, ensuring safety and extending the lifespan of the battery.
Key Features
- Voltage Protection: The BQ7790522PWR offers precise overvoltage, undervoltage, and overcurrent protection to safeguard the battery from conditions that could lead to damage or unsafe operation.
- Multiple Cell Support: This device can manage 3 to 5 series cell battery packs, making it versatile for a range of battery configurations.
- Low Power Consumption: With its low quiescent current, the BQ7790522PWR ensures minimal energy is drawn from the battery when in standby mode, thereby maximizing battery life.
- Robust Design: The device is designed to withstand harsh conditions and is rated for industrial temperature ranges, ensuring reliable performance under a variety of environmental conditions.
Applications
The BQ7790522PWR by Texas Instruments is ideal for a multitude of applications, including but not limited to:
- Power tools
- E-bikes and electric scooters
- Portable consumer electronics
- Energy storage systems
- Uninterruptible power supplies (UPS)
Technical Specifications
Parameter
Value
Operating Voltage Range
9V to 28V
Quiescent Current
Typically 10µA
Operating Temperature
-40°C to +85°C
Package
TSSOP-16
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the BQ7790522PWR is no exception. This product is built to meet the highest industry standards, ensuring consistent and dependable performance across all applications.
For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.