EN
  • EN
  • DE

BQ7790503PWR

Part No BQ7790503PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LITHIUM BATT PROTECT 20TSSOP / Open Wire Stackable Lithium-ion Battery Protector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808774-BQ7790503PWR
Ultra Librarian 3D Model Ultra Librarian BQ7790503PWR CAD Model

Description

Introducing the BQ7790503PWR Battery Protection Device from Texas Instruments

The BQ7790503PWR is a cutting-edge battery protection device crafted by the renowned semiconductor manufacturer, Texas Instruments (TI). Designed specifically to cater to the needs of lithium-ion and lithium-polymer battery applications, this device stands as a testament to TI's commitment to providing advanced, reliable, and efficient power management solutions.

Key Features

  • Multiple Cell Protection: The BQ7790503PWR is capable of protecting 3 to 5 series cell batteries, ensuring that each cell operates within its safe voltage range, thereby enhancing the overall battery life and safety.
  • Robust Safety Features: It includes a plethora of safety features such as overcharge, over-discharge, short-circuit, and over-current protection. These measures are critical in preventing damage to the battery and the electronic device it powers.
  • Low Power Consumption: With a focus on energy efficiency, the device boasts a low quiescent current, which is essential for minimizing power loss during idle periods and extending the battery's operational life.
  • Configurable Settings: The BQ7790503PWR allows for adjustable settings, enabling the user to tailor protection parameters to the specific requirements of their application.

Applications

The versatility of the BQ7790503PWR makes it suitable for a wide array of applications, including:

  • Portable consumer electronics like smartphones, tablets, and laptops
  • Power tools that demand a reliable and durable power source
  • Electric vehicles (EVs) and e-bikes where battery integrity is critical
  • Energy storage systems that require robust protection mechanisms

Technical Specifications

The BQ7790503PWR is housed in a compact TSSOP-16 package, making it an ideal choice for space-constrained applications. It operates over a wide temperature range, ensuring performance in various environmental conditions. The device's precision in monitoring and control ensures that your battery-powered solutions are not only safe but also maintain their efficacy over an extended period.

Conclusion

With the BQ7790503PWR, Texas Instruments offers a sophisticated solution for battery protection that merges performance with reliability. Whether you're developing the next generation of portable electronics or working on green energy solutions, this device provides the necessary safeguards to ensure the safety and longevity of your battery-operated innovations.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8079 $50.5422
44+ $2.3039 $101.3716
68+ $2.2319 $151.7692
93+ $2.1599 $200.8707
120+ $2.0879 $250.5480
161+ $1.8720 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,827 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess