EN
  • EN
  • DE

BQ771801DPJT

Part No BQ771801DPJT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT OV PROT LI-ION 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 5
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 8-WSON (3x4)
Win Source Part Number 1024194-BQ771801DPJT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ771801DPJT CAD Model

Description

Introducing the BQ771801DPJT Battery Protector IC from Texas Instruments

The BQ771801DPJT is a cutting-edge battery protector integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to provide overvoltage protection for single-cell lithium-ion or lithium-polymer batteries, which are commonly used in portable electronics such as smartphones, tablets, and digital cameras.

At the heart of the BQ771801DPJT is its precision overvoltage protection feature, which ensures that the battery voltage does not exceed the safe threshold. This is critical for maintaining the longevity and safety of the battery, as overcharging can lead to reduced battery life, potential leakage, or even hazardous situations such as thermal runaway.

Key Features of the BQ771801DPJT:

  • High-Accuracy Voltage Detection: The device offers a precise overvoltage detection threshold, ensuring reliable protection against overcharging.
  • Low Quiescent Current: It has a minimal impact on battery life due to its low quiescent current, making it an energy-efficient choice for battery protection.
  • Controlled Delay Times: The IC includes programmable delay times for overvoltage protection, allowing designers to tailor the protection to the specific needs of their application.
  • Built-in Hysteresis: The addition of hysteresis prevents rapid toggling of the protection circuit, thus ensuring stable operation.
  • Compact Packaging: The BQ771801DPJT comes in a small, lead-free DFN package, which is suitable for space-constrained applications.

This device is not only designed to safeguard against overvoltage conditions but also to enhance the user experience by minimizing the impact on the overall battery runtime. The BQ771801DPJT's integration into a battery management system can provide peace of mind with its robust protection features while maintaining the compact size and efficiency required for modern portable electronics.

Whether you are designing a new portable device or looking to improve the safety features of an existing product, the BQ771801DPJT from Texas Instruments offers a reliable and efficient solution for single-cell battery protection. With TI's reputation for quality and performance, this protector IC stands out as a top choice for engineers and designers aiming to enhance battery safety in their products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Lowest to $20.9001

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,140 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess