EN
  • EN
  • DE

BQ771612DPJT

Part No BQ771612DPJT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Base Product Number BQ771612
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ771612DPJTCT,296-38374-1-ND,TEXTISBQ771612DPJT,296-38374-2-ND,296-BQ771612DPJTDKR,296-38374-6-ND,296-38374-6,2156-BQ771612DPJT,296-38374-2,296-BQ771612DPJTTR,296-38374-1
Standard Package 250
Win Source Part Number 1006729-BQ771612DPJT
Ultra Librarian 3D Model Ultra Librarian BQ771612DPJT CAD Model

Description

Introducing the Texas Instruments BQ771612DPJT Battery Protection IC

The Texas Instruments BQ771612DPJT is a state-of-the-art integrated circuit designed for the precise management and protection of lithium-ion batteries. This advanced chip is essential for applications that demand high reliability and long-term battery health, such as portable electronics, electric vehicles, and energy storage systems.

The BQ771612DPJT offers a comprehensive suite of safety features that safeguard the battery from various hazardous conditions. It includes overcharge detection, which prevents the battery from charging beyond its voltage threshold, thus averting potential damage or failure. Over-discharge protection is also provided, ensuring that the battery does not deplete below a critical voltage level, which can extend its lifespan and maintain its performance.

Moreover, this IC incorporates short-circuit protection that immediately disconnects the battery in the event of a short, thereby minimizing the risk of overheating and potential fires. Additionally, the BQ771612DPJT has an overcurrent protection feature that detects and responds to abnormal current conditions, further enhancing the safety of the battery system.

One of the key benefits of the BQ771612DPJT is its high-accuracy voltage detection, which ensures precise monitoring of the battery cells. This accuracy is critical for balancing the cells and maximizing the efficiency of the battery pack. The device is also designed with a low quiescent current, which reduces energy consumption when the battery is in standby mode, contributing to longer battery life.

Integrating the BQ771612DPJT into a battery management system is made easy with its compact package and straightforward pin configuration. Its robust design is optimized for a wide range of temperatures, making it suitable for various operating environments. With Texas Instruments' renowned quality and support, the BQ771612DPJT is an excellent choice for designers looking to enhance the safety and performance of their battery-powered solutions.

Whether you're developing consumer electronics, industrial equipment, or automotive applications, the BQ771612DPJT brings peace of mind with its advanced protection features and dependable performance.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0069 $50.3450
125+ $0.8262 $103.2750
190+ $0.8003 $152.0570
260+ $0.7745 $201.3700
335+ $0.7487 $250.8145
450+ $0.6713 $302.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess