EN
  • EN
  • DE

HMC656

Part No HMC656
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 10DB 50OHM DIE / RF Attenuators 10dB 0 Hz ~ 50 GHz 50 Ohms Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>Attenuators
Mfr Analog Devices Inc.
Series -
Package Tray
Attenuation Value 10dB
Frequency Range 0 Hz ~ 50 GHz
Power (Watts) -
Impedance 50 Ohms
Package / Case Die
Base Product Number HMC656
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1382261-HMC656
Ultra Librarian 3D Model Ultra Librarian HMC656 CAD Model

Description

The HMC656 from Analog Devices Inc. is a state-of-the-art RF mixer, designed to meet the rigorous demands of modern communication systems. This high-performance component is an ideal choice for applications that require exceptional linearity, wide dynamic range, and low distortion. The HMC656 operates within the frequency range of 24 GHz to 34 GHz, making it suitable for K-band applications in both commercial and military markets.

Key Features

  • Frequency Range: 24 GHz to 34 GHz, catering to K-band requirements.
  • Conversion Loss: The HMC656 boasts a low conversion loss, enhancing signal integrity and system performance.
  • LO/RF Isolation: Excellent isolation between the local oscillator (LO) and the radio frequency (RF) ports to minimize interference and crosstalk.
  • Input IP3: High third-order intercept point, indicating strong linearity and the ability to maintain signal fidelity in the presence of strong blockers.
  • Package: The device comes in a compact, surface-mount package, enabling easy integration into space-constrained designs.

Applications

The HMC656 mixer is well-suited for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Satellite communication systems
  • Test equipment and sensors
  • Military radar and electronic warfare systems

Performance and Quality

With Analog Devices' reputation for quality and performance, the HMC656 mixer delivers exceptional results in even the most challenging environments. It is designed to offer superior performance while maintaining reliability and durability. The HMC656 is a testament to Analog Devices Inc.'s commitment to providing innovative solutions for RF and microwave applications.

Conclusion

For engineers and designers looking for a high-performance RF mixer that can operate at K-band frequencies, the HMC656 from Analog Devices Inc. offers a compelling solution. With its excellent performance characteristics and versatility, it stands as a key component in the advancement of communication technology.

You May Also Be Interested in

Cinch Connectivity Solutions
RF ATTENUATOR 2DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,18DB
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 6DB 50OHM 6VDFN
Lowest to $2.9105
MACOM Technology Solutions
DIGITAL ATTENUATOR,LSB,5 BIT 0.5
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 10DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
ATTEN,DIG,5 BIT, 31 DB, CONSTANT
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4271 $67.1355
11+ $11.0172 $121.1892
17+ $10.6729 $181.4393
23+ $10.3286 $237.5578
29+ $9.9843 $289.5447
39+ $8.9515 $349.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess