EN
  • EN
  • DE

BQ76PL455TPFCRQ1

Part No BQ76PL455TPFCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Bulk
Product Status Active
Function Multi-Function Controller
Number of Cells 16
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Interface SPI
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Standard Package 1 pcs
Win Source Part Number 1012475-BQ76PL455TPFCRQ1
Ultra Librarian 3D Model Ultra Librarian BQ76PL455TPFCRQ1 CAD Model

Description

Texas Instruments BQ76PL455TPFCRQ1

The BQ76PL455TPFCRQ1 is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This IC is specifically tailored for automotive and industrial battery management systems, particularly for electric vehicles (EVs) and hybrid electric vehicles (HEVs).

As an advanced battery monitor and balancer, the BQ76PL455TPFCRQ1 is capable of managing up to 16 series-connected battery cell voltages with high precision. This ensures that the battery pack operates within its optimal voltage range, thereby extending the life of the battery and enhancing the overall safety and reliability of the system it powers.

One of the key features of this product is its robust communication capabilities. It utilizes an isolated differential UART interface for communication, which allows for the daisy-chaining of multiple devices. This enables the monitoring of a large number of cells in a battery stack without compromising signal integrity, even in the noisy electrical environments typically found in automotive applications.

The BQ76PL455TPFCRQ1 also offers a high level of integration, which includes a precision analog-to-digital converter (ADC) for cell voltage measurement, temperature sensors inputs, and cell balancing transistors. This integration reduces the need for external components, simplifying the design and reducing the overall footprint of the battery management system.

For safety, the IC incorporates a range of protection features. It can detect overvoltage, undervoltage, and overtemperature conditions, triggering alarms accordingly. These features are crucial in preventing damage to the battery cells and ensuring the safe operation of the vehicle's power system.

Designed to meet the rigorous standards of the automotive industry, the BQ76PL455TPFCRQ1 is AEC-Q100 qualified. This qualification indicates that the product has passed stringent testing for reliability and performance under extreme conditions, making it a trusted choice for automotive manufacturers and suppliers.

In conclusion, the BQ76PL455TPFCRQ1 from Texas Instruments is a highly integrated and reliable solution for battery management in automotive and industrial applications. It offers precise monitoring, robust communication, and essential safety features, all designed to enhance the performance and longevity of battery systems.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5906 $50.3624
10+ $10.3308 $103.3080
15+ $10.0080 $150.1200
21+ $9.6851 $203.3871
27+ $9.3623 $252.7821
36+ $8.3938 $302.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess