EN
  • EN
  • DE

BQ7694006DBTR

Part No BQ7694006DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MGMT LI-ION AFE 44TSSOP / 15-Series Cell Battery Monitor Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 9 ~ 15
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-TFSOP
Supplier Device Package 44-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809480-BQ7694006DBTR
Ultra Librarian 3D Model Ultra Librarian BQ7694006DBTR CAD Model

Description

Introducing the BQ7694006DBTR Battery Management IC by Texas Instruments

The BQ7694006DBTR is a state-of-the-art integrated circuit designed by Texas Instruments, specifically engineered for battery management in energy storage solutions. This advanced IC is part of the BQ769x0 family, which is renowned for its precision and efficiency in monitoring and protecting Li-ion and Li-polymer battery packs.

Key Features

  • Cell Monitoring: The BQ7694006DBTR is capable of monitoring up to 6 series-connected battery cells, providing vital data on cell voltage and temperature, which is crucial for maintaining the longevity and safety of the battery pack.
  • Protection Functions: This IC offers a comprehensive suite of protection features, including overvoltage, undervoltage, overcurrent, short circuit, and overtemperature protections. These functions help to prevent damage to the battery pack, ensuring reliable and safe operation.
  • Balancing and Efficiency: With its integrated cell balancing transistors, the BQ7694006DBTR ensures that all cells within the battery pack charge evenly, maximizing efficiency and prolonging the life of the pack.
  • Communication Interface: The device includes a robust I2C interface, allowing for seamless communication with a microcontroller or processor, which can then use the gathered data for further analysis, diagnostics, or user interface updates.
  • Low Power Consumption: Designed for energy-sensitive applications, the BQ7694006DBTR operates with low quiescent current, reducing the overall power consumption of the battery management system.

Applications

The versatility of the BQ7694006DBTR makes it suitable for a wide range of applications, such as:

  • Portable Electronics
  • Power Tools
  • E-Bikes and Electric Scooters
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

As with all Texas Instruments products, the BQ7694006DBTR is manufactured to meet high standards of quality and reliability. It is available in a compact 38-pin TSSOP package, ensuring a minimal footprint on the PCB and making it an excellent choice for space-constrained applications.

Whether you are designing a small portable device or a large-scale energy storage system, the BQ7694006DBTR by Texas Instruments provides the performance and reliability needed to manage your battery system effectively.

You May Also Be Interested in

Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1065 $54.6390
14+ $7.4720 $104.6080
21+ $7.2385 $152.0085
29+ $7.0050 $203.1450
37+ $6.7715 $250.5455
50+ $6.0710 $303.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess