EN
  • EN
  • DE

BQ7692003PWR

Part No BQ7692003PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 3-5C 20TSSOP / Battery Battery Monitor IC Multi-Chemistry 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 3 ~ 5
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number BQ7692003
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571694-BQ7692003PWR
Ultra Librarian 3D Model Ultra Librarian BQ7692003PWR CAD Model

Description

The BQ7692003PWR is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced battery monitor and protector is tailored for multi-cell lithium-ion batteries commonly used in a wide range of portable electronics, electric vehicles, and energy storage systems.

Key Features

  • Voltage Monitoring: The BQ7692003PWR provides high-precision voltage monitoring capabilities for up to 5 series cell configurations, ensuring safe and efficient battery management.
  • Current Sensing: With an integrated current sensing feature, the device can monitor charge and discharge activity, providing critical data to prevent overcurrent conditions.
  • Temperature Protection: Temperature monitoring is essential for battery safety. This IC includes temperature protection features that safeguard the battery from operating outside its safe temperature range.
  • Balancing and Control: The BQ7692003PWR supports cell balancing which helps to maximize battery life and performance by ensuring all cells within the pack are equally charged.
  • Communication Interface: An I2C interface allows for communication with a microcontroller, enabling the user to read battery status and configure the battery protection parameters.
  • Power Range: This device is optimized for 9V to 18V applications, making it versatile for various battery configurations.

Applications

The BQ7692003PWR is ideal for a range of applications that require reliable battery management. These include:

  • Portable consumer electronics
  • Electric and hybrid electric vehicles
  • Power tools and garden tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BQ7692003PWR is no exception. It is built to meet the rigorous demands of modern electronic devices, ensuring long-term performance and safety.

Ordering Information

The BQ7692003PWR is available in a TSSOP-30 package, providing a compact solution for space-constrained applications. For ordering, pricing, and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6520 $57.8200
75+ $1.3555 $101.6625
115+ $1.3132 $151.0180
160+ $1.2708 $203.3280
205+ $1.2285 $251.8425
275+ $1.1014 $302.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess