EN
  • EN
  • DE

BQ51222YFPT

Part No BQ51222YFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 42DSBGA / Dual Mode Wireless Power Receiver 42-Pin DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Wireless Power Receiver
Operating Supply Current 20μA
Operating Supply Voltage 4 V ~ 10 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 42-WFBGA, DSBGA
Manufacturer Package 42-DSBGA
Win Source Part Number 770374-BQ51222YFPT
Popularity Medium
Supply and Demand Status Balance
Family Name bq51222
Introduction Date April 29, 2017
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ51222YFPT CAD Model

Description

Product Overview: Texas Instruments BQ51222YFPT

The BQ51222YFPT is a state-of-the-art wireless power receiver and battery charger integrated circuit from Texas Instruments (TI), designed for efficient energy transfer and charging solutions. This advanced component is part of TI's extensive portfolio of power management devices, specifically crafted to cater to the growing demand for wireless charging capabilities in modern electronics.

Key Features:

  • Wireless Power Consortium (WPC) Compliance: The BQ51222YFPT adheres to the latest WPC Qi 1.2 specifications, ensuring compatibility with a wide range of wireless charging stations and devices.
  • Dynamic Power Limiting: It features dynamic power limit adjustment to optimize thermal performance and prevent overheating, enhancing the safety and reliability of the charging process.
  • Integrated Rectifier and LDO: This IC integrates a synchronous rectifier and low-dropout regulator, streamlining design and reducing external component count.
  • Flexible Configuration: It offers programmable output voltage and current settings, making it versatile for various battery chemistries and capacities.
  • Foreign Object Detection (FOD): The device includes FOD functionality to ensure safe operation by detecting the presence of extraneous metal objects on the charging pad.

Applications:

The BQ51222YFPT is ideal for a plethora of applications where wireless charging is desired, including but not limited to:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Wireless Power Banks
  • Personal Electronics

Benefits:

Adopting the BQ51222YFPT for your wireless charging solutions brings numerous benefits:

  • Enhanced User Experience: It simplifies the charging process, eliminating the need for cables and connectors, providing a seamless user experience.
  • Design Flexibility: The IC's small form factor and configurable settings allow for design flexibility in a wide range of products.
  • High Efficiency: TI's advanced technology ensures high-efficiency power transfer, reducing energy loss and extending battery life.

With its robust feature set and adherence to industry standards, the BQ51222YFPT from Texas Instruments is an excellent choice for designers looking to incorporate wireless charging into their next-generation electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1417 $53.8421
30+ $3.3984 $101.9520
46+ $3.2922 $151.4412
63+ $3.1860 $200.7180
82+ $3.0798 $252.5436
109+ $2.7612 $300.9708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess