EN
  • EN
  • DE

BQ51013BYFPT

Part No BQ51013BYFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 28DSBGA / Wireless Power Receiver PMIC 28-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Wireless Power Receiver
Current - Supply 1.5A
Voltage - Supply 4V ~ 10V
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-XFBGA, DSBGA
Supplier Device Package 28-DSBGA
Base Product Number BQ51013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-BQ51013BYFPT,296-35504-1,TEXTISBQ51013BYFPT,296-35504-2,296-35504-6
Standard Package 250
Win Source Part Number 1197951-BQ51013BYFPT
Ultra Librarian 3D Model Ultra Librarian BQ51013BYFPT CAD Model

Description

The Texas Instruments BQ51013BYFPT is an advanced wireless power receiver integrated circuit (IC) that forms a core component for building efficient and compact wireless charging solutions. Designed with cutting-edge technology, this IC facilitates seamless power transfer for portable devices through inductive charging, thereby eliminating the need for conventional charging cables.

Key Features

  • Wireless Power Consortium (WPC) Qi Compliant: The BQ51013BYFPT is fully compliant with the WPC Qi standard, ensuring compatibility with a wide range of wireless charging stations and devices.
  • Integrated Rectifier and Voltage Regulator: This IC includes an integrated synchronous rectifier for high efficiency, as well as a built-in voltage regulator to provide a stable output, regardless of the input power fluctuations.
  • Dynamic Power Limiting (DPL): DPL technology enables the IC to optimize its power usage according to the limits of the power source, which is essential for maintaining device safety and longevity.
  • Foreign Object Detection (FOD): The inclusion of FOD capabilities helps to prevent power transfer when a foreign metallic object is detected between the transmitter and receiver, enhancing user safety and protecting the device.

Applications

The BQ51013BYFPT is ideal for a diverse array of applications, particularly in the realm of portable consumer electronics. It is commonly used in:

  • Smartphones and tablets
  • Handheld medical devices
  • Portable industrial equipment
  • Wearable technology

Technical Specifications

The device operates within a wide input voltage range and offers an adjustable output voltage, making it versatile for various design specifications. It also features a compact form factor, thanks to its small-footprint chip scale package (CSP), making it an excellent choice for space-constrained applications.

Conclusion

In summary, the Texas Instruments BQ51013BYFPT wireless power receiver IC stands out for its compliance with the Qi standard, efficiency, safety features, and ease of integration into a range of consumer electronics. Its advanced capabilities make it a leading choice for designers looking to create the next generation of wireless charging solutions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9233 $57.6990
65+ $1.5781 $102.5765
100+ $1.5288 $152.8800
140+ $1.4795 $207.1300
175+ $1.4301 $250.2675
235+ $1.2822 $301.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,579 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess