EN
  • EN
  • DE

BQ51010YFPR

Part No BQ51010YFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Applications Wireless Power Receiver
Current - Supply 8mA
Voltage - Supply 4V ~ 10V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 28-XFBGA, DSBGA
Supplier Device Package 28-DSBGA
Win Source Part Number 1378005-BQ51010YFPR
Ultra Librarian 3D Model Ultra Librarian BQ51010YFPR CAD Model

Description

The BQ51010YFPR by Texas Instruments is an advanced wireless power receiver that stands out in the market for its integration and efficiency. Designed to be a compact and efficient solution for portable applications, this integrated circuit is a key component for enabling wireless charging in a wide range of devices such as smartphones, smartwatches, and other personal electronics.

Key Features

  • Wireless Power Consortium (WPC) Qi Compliant: The BQ51010YFPR is compliant with the WPC Qi standard, which guarantees compatibility with a wide range of wireless charging pads and accessories.
  • Integrated Rectifier and LDO: The inclusion of an integrated synchronous rectifier and low-dropout regulator (LDO) simplifies the design process by reducing the number of external components required for operation.
  • High Efficiency: With a high operational efficiency, this receiver ensures minimal energy loss during the wireless charging process, making it an eco-friendly choice for power management solutions.
  • Dynamic Power Limiting: The BQ51010YFPR dynamically adjusts the power draw to prevent overheating and to ensure optimal charging conditions for the connected device.

Applications

The versatility of the BQ51010YFPR makes it suitable for a broad array of applications, including but not limited to:

  • Portable consumer devices
  • Handheld medical equipment
  • Wearable technology

Product Specifications

The BQ51010YFPR is available in a compact 28-pin DSBGA package, which is ideal for space-constrained applications. It operates over a temperature range of -40°C to +85°C, offering reliable performance across diverse environments.

Why Choose BQ51010YFPR?

For designers and engineers looking to integrate wireless charging capabilities into their products with minimal hassle, the BQ51010YFPR provides a highly-integrated solution that simplifies the design process. Its compliance with the Qi standard, combined with its high efficiency and advanced features like dynamic power limiting, make it a top choice for next-generation wireless power applications.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess