EN
  • EN
  • DE

BQ500414QRGZTQ1

Part No BQ500414QRGZTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS TRANSMITTER 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Wireless Power Transmitter
Operating Supply Current 52mA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1024154-BQ500414QRGZTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ500414QRGZTQ1 CAD Model

Description

The BQ500414QRGZTQ1 is a cutting-edge wireless power transmitter controller designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced integrated circuit (IC) is tailored for automotive applications and is compliant with the Wireless Power Consortium's Qi standard, ensuring interoperability with a wide range of Qi-certified devices.

Key Features

  • Wireless Power Transmission: The BQ500414QRGZTQ1 offers a seamless and efficient solution for charging devices without the need for physical connectors, enhancing the user experience and convenience.
  • Qi Compliance: By meeting the Qi standard for wireless charging, this product ensures compatibility with a vast ecosystem of devices, from smartphones to portable electronics.
  • Automotive Grade: Specifically designed for the automotive industry, this transmitter controller can withstand harsh vehicle environments and meets the rigorous quality standards required for in-car applications.
  • Intelligent Power Management: The IC includes sophisticated power management features that optimize the charging process, improve efficiency, and protect both the transmitter and receiving device.

Applications

The versatility of the BQ500414QRGZTQ1 makes it ideal for a range of automotive applications, including:

  • Wireless charging pads for vehicle consoles
  • Integrated charging solutions in armrests or dashboards
  • Aftermarket automotive wireless charging accessories

Technical Specifications

Texas Instruments' BQ500414QRGZTQ1 operates within a wide input voltage range and is designed to work with single-coil wireless charging pads. It incorporates multiple safety features, including foreign object detection (FOD) and over-temperature protection, to ensure safe and reliable operation.

Conclusion

In summary, the BQ500414QRGZTQ1 from Texas Instruments represents a significant advancement in wireless charging technology for the automotive industry. Its robust design, compliance with Qi standards, and smart features make it an essential component for manufacturers looking to integrate wireless charging capabilities into their vehicles.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9759 $50.5903
41+ $2.4417 $100.1097
64+ $2.3654 $151.3856
88+ $2.2891 $201.4408
113+ $2.2128 $250.0464
152+ $1.9839 $301.5528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess