The BQ500414QRGZRQ1 from Texas Instruments is a state-of-the-art, Qi-compliant wireless power transmitter designed to provide a seamless and efficient charging solution for a wide range of devices. This advanced integrated circuit is engineered to facilitate the transfer of power wirelessly to compatible receivers, enabling users to charge their electronic devices without the need for physical connectors or cables.
Key Features
- Qi-Compliant: The BQ500414QRGZRQ1 adheres to the Wireless Power Consortium's Qi standard, ensuring compatibility with a vast array of Qi-enabled devices.
- Efficient Power Transfer: This transmitter offers high-efficiency power transfer, minimizing energy loss and ensuring devices are charged quickly and effectively.
- Flexible Power Profile: It supports multiple power profiles, catering to various charging needs and device requirements.
- Foreign Object Detection: The built-in foreign object detection feature helps prevent power transfer when metal objects are present on the charging pad, enhancing safety.
- Thermal Protection: Thermal management protocols are in place to prevent overheating, ensuring safe operation during extended use.
Applications
The BQ500414QRGZRQ1 is ideal for an array of applications where wireless charging is desired, including but not limited to:
- Smartphones and tablets
- Wearable technology
- Portable medical devices
- Personal care appliances
- Home and office gadgets
Technical Specifications
Some of the technical specifications of the BQ500414QRGZRQ1 include:
- Operating Frequency: 110-205kHz
- Input Voltage: 4.5V to 28V
- Efficiency: Up to 84% with Qi-compliant receivers
- Package: 48-pin QFN
With its robust feature set and adherence to industry standards, the BQ500414QRGZRQ1 from Texas Instruments represents a versatile and reliable solution for manufacturers looking to integrate wireless charging capabilities into their products.