EN
  • EN
  • DE

BQ500212MRGZR

Part No BQ500212MRGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PROTOTYPE / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Win Source Part Number 1378003-BQ500212MRGZR
Ultra Librarian 3D Model Ultra Librarian BQ500212MRGZR CAD Model

Description

Introducing the BQ500212MRGZR Wireless Power Transmitter Controller

The BQ500212MRGZR from Texas Instruments is a state-of-the-art wireless power transmitter controller designed to manage Qi-compliant wireless charging pads. This advanced integrated circuit (IC) is tailored for use in a variety of applications, including personal electronics, accessories, and portable devices, providing a seamless and convenient charging experience for consumers.

With its sophisticated architecture, the BQ500212MRGZR supports wireless power transfer to any Qi-compliant receiver. The device is capable of operating in either the WPC (Wireless Power Consortium) low-power 5W mode or the proprietary 5W mode, offering flexibility and compatibility with a wide range of wireless charging devices. Its highly efficient design ensures minimal energy loss during the charging process, making it an eco-friendly choice for power transmission.

The BQ500212MRGZR features dynamic power limiting (DPL) which helps to prevent power overload by optimizing the power delivery in real-time based on the capabilities of the power supply. This ensures safe and reliable operation, even with less capable power sources. Additionally, this controller boasts Foreign Object Detection (FOD), which identifies any extraneous metal objects on the charging pad that could interfere with the charging process or pose a safety hazard.

For designers and developers, the BQ500212MRGZR comes in a compact 48-VQFN (7x7) package, allowing for sleek and space-efficient designs in end products. Its pin compatibility with other devices in the same family offers design flexibility and ease of integration into existing product lines. Furthermore, the controller's built-in protocol allows for seamless communication with Qi-compliant receivers, ensuring a user-friendly charging experience.

Overall, the BQ500212MRGZR from Texas Instruments exemplifies the company's commitment to innovative, high-performance solutions for wireless power technology. It offers a combination of efficiency, safety, and convenience that makes it an excellent choice for any wireless charging solution.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1545 $50.4720
39+ $2.5883 $100.9437
60+ $2.5074 $150.4440
83+ $2.4265 $201.3995
107+ $2.3456 $250.9792
143+ $2.1030 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,720 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess