EN
  • EN
  • DE

BQ40Z80RSMR

Part No BQ40Z80RSMR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 2-7C 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Multi-Function Controller IC Lithium Ion/Polymer 32-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name BQ40Z80
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913468-BQ40Z80RSMR
Ultra Librarian 3D Model Ultra Librarian BQ40Z80RSMR CAD Model

Description

Introducing the Texas Instruments BQ40Z80RSMR Battery Management Device

The BQ40Z80RSMR from Texas Instruments is a sophisticated battery pack manager designed to cater to the needs of modern, high-performance applications. This advanced integrated circuit is part of TI's extensive portfolio of battery management solutions, offering precise monitoring and control for systems using multiple series-connected battery cells.

Key Features and Benefits

  • Advanced Battery Management: The BQ40Z80RSMR accurately measures and reports critical parameters such as voltage, current, temperature, and state-of-charge (SOC), ensuring optimal battery performance and longevity.
  • Impedance Track™ Technology: This device comes equipped with TI's proprietary Impedance Track™ algorithm, which provides highly accurate battery capacity monitoring, allowing for precise fuel gauging and efficient battery utilization.
  • Multi-Cell Support: It is capable of managing 3- to 5-series cell Li-Ion and Li-Polymer battery packs, making it versatile for a wide range of applications including power tools, medical equipment, and energy storage systems.
  • Integrated Protection: With a suite of safety features, the BQ40Z80RSMR ensures protection against overcharge, over-discharge, short-circuit, and overcurrent conditions, enhancing the safety and reliability of the battery system.
  • Communication Interface: The device supports SMBus, I2C, and HDQ communication protocols, providing flexibility for interfacing with microcontrollers and other components in the battery management system.
  • Configurable Settings: Users can configure the BQ40Z80RSMR through its non-volatile memory, allowing for customization of parameters to meet specific application requirements.

Applications

The versatility of the BQ40Z80RSMR makes it an ideal choice for a wide array of battery-powered applications, including:

  • Portable Computing Devices
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Medical Devices
  • Electric Bicycles and Scooters
  • Energy Storage Systems

With its robust feature set and flexible configuration options, the BQ40Z80RSMR is engineered to meet the stringent demands of today's advanced electronic devices, ensuring efficient battery management and reliable operation.

You May Also Be Interested in

Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4988 $52.4748
49+ $2.0503 $100.4647
76+ $1.9862 $150.9512
105+ $1.9222 $201.8310
135+ $1.8581 $250.8435
181+ $1.6659 $301.5279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,460 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess