EN
  • EN
  • DE

BQ40Z50RSMT-R1

Part No BQ40Z50RSMT-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Li-Ion Battery Pack Manager
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (4x4)
Win Source Part Number 1154340-BQ40Z50RSMT-R1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ40Z50RSMT-R1 CAD Model

Description

The BQ40Z50RSMT-R1 is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to provide comprehensive battery management for single-cell and multi-cell lithium-ion battery packs, making it an ideal solution for portable electronics, medical devices, and energy storage systems.

Key Features

  • Advanced Battery Management: The BQ40Z50RSMT-R1 offers precise monitoring and control of charging and discharging operations, ensuring optimal performance and longevity of the battery pack.
  • Impedance Track™ Technology: This device incorporates TI's patented Impedance Track algorithm, which provides highly accurate state-of-charge (SOC) and state-of-health (SOH) measurements, giving users a clear understanding of the battery's condition.
  • Multi-Chemistry Support: It supports various lithium battery chemistries, including LiCoO2, LiMn2O4, and LiFePO4, providing versatility for different applications.
  • Integrated Protection: The BQ40Z50RSMT-R1 comes with built-in safety features such as overcharge, over-discharge, short circuit, and overcurrent protection, safeguarding the battery pack and connected devices.
  • Communication Interface: For easy integration with system controllers, it offers an SMBus communication interface, enabling data exchange and parameter configuration.

Applications

The versatility of the BQ40Z50RSMT-R1 makes it suitable for a wide range of applications, including:

  • Portable consumer electronics
  • Power tools and garden tools
  • Medical equipment
  • Uninterruptible power supplies (UPS)
  • Energy storage systems

Technical Specifications

The BQ40Z50RSMT-R1 operates within a temperature range of -40°C to +85°C and comes in a compact 32-pin VQFN package. It is designed to work with battery pack configurations from 3 to 10 series cells, providing flexibility in designing battery management systems for different power requirements.

Quality and Reliability

As with all Texas Instruments products, the BQ40Z50RSMT-R1 is manufactured to the highest quality standards, ensuring reliable performance in the most demanding environments. TI's commitment to excellence makes this device a trusted choice for advanced battery management solutions.

You May Also Be Interested in

Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2821 $50.9747
17+ $5.9750 $101.5750
26+ $5.7883 $150.4958
36+ $5.6016 $201.6576
47+ $5.4149 $254.5003
62+ $4.8547 $300.9914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess