EN
  • EN
  • DE

BQ34Z653DBTR

Part No BQ34Z653DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE LI-ION 2-4C 44TSSOP / Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 44-TSSOP
Base Product Number BQ34Z653
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50981-1,296-50981-2,BQ34Z653DBTR-ND,296-50981-6
Standard Package 2,000
Win Source Part Number 1320249-BQ34Z653DBTR
Ultra Librarian 3D Model Ultra Librarian BQ34Z653DBTR CAD Model

Description

The BQ34Z653DBTR is a high-performance, integrated battery management solution from Texas Instruments, designed for real-time monitoring and control of single-cell and multi-cell battery packs. This advanced device is a crucial component for ensuring the longevity, reliability, and safety of battery systems in a wide array of applications such as portable electronics, power tools, and electric vehicles.

Key Features

  • Impedance Track™ Algorithm: The BQ34Z653DBTR utilizes Texas Instruments' patented Impedance Track™ technology, which provides highly accurate state-of-charge (SOC) readings, enabling users to maximize battery life and runtime.
  • Wide Voltage Range: This device is capable of handling a broad range of battery voltages, making it versatile for different battery chemistries and configurations.
  • Integrated Fuel Gauging: With an integrated fuel gauge, the BQ34Z653DBTR can provide precise measurements of remaining battery capacity, allowing for better energy management and user notifications.
  • Temperature Monitoring: It includes temperature sensors to monitor battery temperature, ensuring operation within safe limits and protecting against thermal runaway.
  • Low Power Consumption: The device is designed for energy efficiency, with a low quiescent current that minimizes power consumption when in standby mode.
  • Communication Interface: It features an I2C/SMBus compatible interface for seamless communication with microcontrollers and other digital systems.
  • Protection Features: The BQ34Z653DBTR includes a suite of protection features such as overcharge, over-discharge, short-circuit, and over-current protection, enhancing the safety of the battery pack.

Applications

The versatility and advanced technology of the BQ34Z653DBTR make it suitable for a diverse range of applications, including:

  • Consumer Electronics (smartphones, laptops, tablets)
  • Power Tools
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)
  • Electric and Hybrid Electric Vehicles

Quality and Reliability

Texas Instruments is known for its commitment to quality and the BQ34Z653DBTR is no exception. It is manufactured to the highest standards to ensure consistent performance and durability for the end-user. With Texas Instruments' expertise in power management and battery technologies, the BQ34Z653DBTR is a reliable choice for designers seeking to incorporate advanced battery management into their products.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8224 $63.2896
8+ $12.9825 $103.8600
12+ $12.5768 $150.9216
17+ $12.1711 $206.9087
22+ $11.7654 $258.8388
29+ $10.5483 $305.9007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess