The BQ3285, designed by the renowned semiconductor company Texas Instruments, is a state-of-the-art Real-Time Clock (RTC) module. This integrated circuit is crafted to provide precise time and date information, making it an indispensable component for a wide range of electronic applications that require accurate timekeeping functionalities.
Key Features
- Accuracy: The BQ3285 maintains a high level of timekeeping accuracy which is crucial for applications where precise timing is essential.
- Battery Backup: It includes a built-in battery backup input that ensures continuous timekeeping even when the main power supply is interrupted, thereby preserving data integrity.
- Interface: The device offers a simple and efficient interface for communication with microprocessors or microcontrollers, facilitating easy integration into system designs.
- Low Power Consumption: Designed with power efficiency in mind, the BQ3285 operates with minimal power draw, contributing to the overall energy efficiency of the systems it is embedded in.
Applications
The versatility of the BQ3285 allows it to be used in a diverse array of applications. It is particularly well-suited for:
- Embedded systems
- Industrial control systems
- Networking equipment
- Telecommunications infrastructure
- Consumer electronics
Technical Specifications
The BQ3285 offers a comprehensive set of technical specifications that cater to stringent requirements:
- Voltage supply range tailored for 5V systems
- Low power standby mode
- Automatic leap year compensation
- Serial interface for easy communication
- Compact and robust packaging options
With its combination of precision, reliability, and ease of use, the BQ3285 from Texas Instruments is a top choice for designers and engineers looking to incorporate an RTC into their systems. Its integration facilitates the maintenance of temporal accuracy and system robustness, making it a valuable component in any time-sensitive application.