EN
  • EN
  • DE

BQ30Z554DBT

Part No BQ30Z554DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Function Fuel Gauge
Battery Chemistry -
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Win Source Part Number 1378001-BQ30Z554DBT
Ultra Librarian 3D Model Ultra Librarian BQ30Z554DBT CAD Model

Description

The BQ30Z554DBT from Texas Instruments is a sophisticated battery fuel gauge integrated circuit designed to provide accurate state-of-charge (SOC) and state-of-health (SOH) data for rechargeable lithium-ion battery packs. This advanced solution is ideal for portable electronics, where precise battery management is crucial for optimal performance and longevity.

Key Features

  • Impedance Track™ Algorithm: The BQ30Z554DBT utilizes Texas Instruments' patented Impedance Track™ technology to offer exceptional accuracy in measuring the remaining battery capacity, ensuring users have a reliable indication of how much runtime is left before a recharge is necessary.
  • Multiple Cell Support: This integrated circuit is capable of monitoring up to 4-series cell battery packs, making it versatile for various configurations and applications.
  • Integrated Protection: The device includes an array of safety features, such as overvoltage, undervoltage, and overcurrent protection, safeguarding the battery pack from potential hazards.
  • Low Power Consumption: Designed for efficiency, the BQ30Z554DBT operates with minimal power draw, preserving the battery's charge when not actively in use.
  • Communication Interface: It features an I2C interface for communication with the host system, allowing for easy integration into existing designs.

Applications

The BQ30Z554DBT is suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Laptop computers
  • Portable media players
  • Handheld gaming devices
  • Medical and healthcare devices
  • Power tools

Technical Specifications

Some of the key technical specifications of the BQ30Z554DBT include:

  • Supply Voltage: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 30-pin TSSOP

With the combination of accuracy, safety, and versatility, the BQ30Z554DBT from Texas Instruments stands out as a top-tier solution for battery fuel gauging in high-performance portable electronics.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5918 $50.3672
10+ $10.3318 $103.3180
15+ $10.0089 $150.1335
21+ $9.6860 $203.4060
27+ $9.3632 $252.8064
36+ $8.3946 $302.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess