EN
  • EN
  • DE

BQ30Z551DBT-V100

Part No BQ30Z551DBT-V100
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378000-BQ30Z551DBT-V100
Ultra Librarian 3D Model Ultra Librarian BQ30Z551DBT-V100 CAD Model

Description

Introducing the BQ30Z551DBT-V100 from Texas Instruments

The BQ30Z551DBT-V100 is a sophisticated battery management device from the reputable Texas Instruments, designed to cater to the demanding needs of modern portable applications. This advanced battery fuel gauge integrates Texas Instruments' patented Impedance Track™ algorithm, which is known for its precision in calculating the remaining battery capacity and ensuring optimal performance of the battery system.

The BQ30Z551DBT-V100 provides a comprehensive solution for lithium-ion battery monitoring, offering a wide range of features that make it suitable for various applications such as smartphones, tablets, and other portable electronics that require reliable and accurate battery management.

Key Features:

  • Impedance Track™ Technology: This leading-edge technology ensures accurate monitoring of the battery's charge state and health, enabling devices to provide users with precise battery level indications and remaining usage time.
  • Multi-Cell Support: The device supports multiple lithium-ion cells in series, providing versatility for different battery configurations and capacities.
  • Data Flash Storage: Equipped with non-volatile memory, the BQ30Z551DBT-V100 stores critical battery parameters and history, which helps in predicting battery life and performance over time.
  • Temperature Measurement: The integrated temperature sensors allow for monitoring of the battery's temperature, contributing to the safety and longevity of the battery by preventing operation outside the recommended temperature ranges.
  • Communication Interface: The device features an I2C communication interface, enabling seamless integration with the host system for data exchange and control.
  • Configurability: It offers customizable settings to cater to the specific needs of various battery types and applications, ensuring optimal performance and compatibility.

The BQ30Z551DBT-V100 is not only a tool for battery management but also a crucial component for the overall user experience, as it ensures the reliability and effectiveness of the power source that drives modern portable electronics. With its advanced technology and comprehensive feature set, the BQ30Z551DBT-V100 from Texas Instruments stands out as a top-tier solution for battery fuel gauging and management.

For developers and manufacturers looking for a reliable battery management solution, the BQ30Z551DBT-V100 offers the precision, flexibility, and dependability necessary to meet the requirements of today's high-performance portable devices.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Need more? Email Us
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3015 $51.6180
29+ $3.5295 $102.3555
44+ $3.4192 $150.4448
61+ $3.3089 $201.8429
79+ $3.1986 $252.6894
105+ $2.8677 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess