EN
  • EN
  • DE

BQ298000RUGR

Part No BQ298000RUGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 8X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over Voltage
Interface -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Base Product Number BQ298000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372079-BQ298000RUGR
Ultra Librarian 3D Model Ultra Librarian BQ298000RUGR CAD Model

Description

Introducing the BQ298000RUGR Battery Protector IC from Texas Instruments

The BQ298000RUGR by Texas Instruments is a state-of-the-art battery protector integrated circuit (IC) designed for single-cell lithium-ion or lithium-polymer batteries. It is a compact, high-precision solution that provides multiple levels of protection to enhance the safety and extend the lifespan of your battery-powered applications.

Key Features:

  • Voltage Protection: The BQ298000RUGR offers overvoltage and undervoltage protection, ensuring the battery operates within a safe voltage range. This helps prevent damage to the battery and the device due to charging or discharging outside the specified limits.
  • Current Protection: This IC includes overcurrent and short-circuit protection features, which safeguard the battery from excessive charge or discharge currents. This is crucial for preventing thermal runaway and potential safety hazards.
  • Temperature Monitoring: With an integrated temperature sensor, the BQ298000RUGR can monitor the battery temperature and prevent charging or discharging under extreme temperature conditions, which could otherwise compromise battery health and device functionality.
  • Low Power Consumption: Designed for efficiency, this battery protector IC consumes minimal power, which is essential for maximizing battery life in portable devices.
  • Compact Design: The BQ298000RUGR comes in a small VQFN (RUG) package, making it an ideal choice for space-constrained applications such as wearables, smartphones, and other portable electronics.

Applications:

The versatility of the BQ298000RUGR makes it suitable for a wide range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless speakers and earbuds
  • Personal medical devices

With the BQ298000RUGR, Texas Instruments continues its legacy of providing innovative, reliable, and high-quality components for the electronics industry. Whether you're a professional engineer or a tech enthusiast working on your next project, this battery protector IC is engineered to deliver performance, safety, and peace of mind.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4128 $51.6000
300+ $0.3387 $101.6100
460+ $0.3282 $150.9720
630+ $0.3176 $200.0880
815+ $0.3070 $250.2050
1,095+ $0.2752 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess