EN
  • EN
  • DE

BQ296112DSGT

Part No BQ296112DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC OVP/BATTERY PROTECTOR 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 1024098-BQ296112DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ296112DSGT CAD Model

Description

Product Overview: BQ296112DSGT from Texas Instruments

The BQ296112DSGT is a state-of-the-art battery protection device designed by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit (IC) is engineered to provide high-accuracy monitoring and protection for single-cell lithium-ion or lithium-polymer batteries. It is an essential component for ensuring the safety, longevity, and reliability of portable electronic devices such as smartphones, tablets, and digital cameras.

Key Features

  • Voltage Protection: The BQ296112DSGT offers precise overvoltage and undervoltage protection, ensuring that the battery operates within its safe voltage range, thus preventing damage from voltage fluctuations.
  • Current Monitoring: With its current monitoring capabilities, the device can detect overcurrent conditions during charging or discharging, providing an additional layer of safety.
  • Temperature Protection: The IC includes temperature protection features that monitor the battery's temperature, preventing operation outside of the specified temperature range.
  • Delay Times: Programmable delay times for overvoltage, undervoltage, and overcurrent conditions allow for fine-tuning of protection mechanisms to match specific battery characteristics and application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ296112DSGT consumes minimal power, which is crucial for maximizing battery life in portable devices.

Applications

The versatility of the BQ296112DSGT makes it suitable for a broad range of applications. It is commonly used in:

  • Consumer electronics such as smartphones and tablets
  • Portable medical devices requiring reliable battery management
  • Handheld power tools with stringent safety requirements
  • Unmanned aerial vehicles (drones) where weight and battery efficiency are critical

Technical Specifications

The BQ296112DSGT operates over a wide temperature range and is available in a compact, surface-mount package that is easy to integrate into various circuit designs. It is compliant with industry-standard safety regulations, ensuring that it meets the rigorous demands of modern electronic devices.

Conclusion

As a leading-edge battery protection solution, the BQ296112DSGT from Texas Instruments is an indispensable component for designers and manufacturers who prioritize battery safety and efficiency. TI's commitment to quality and innovation is evident in this IC, making it a top choice for powering the next generation of portable electronics.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6933 $51.9975
180+ $0.5689 $102.4020
275+ $0.5511 $151.5525
380+ $0.5333 $202.6540
485+ $0.5156 $250.0660
650+ $0.4622 $300.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess