EN
  • EN
  • DE

BQ296106DSGR

Part No BQ296106DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC OVP/BATTERY PROTECTOR 8WSON / Overvoltage Protection for 2-Series, 3-Series, and 4-Series Cell Li-Ion Batteries with Regulated Output Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805638-BQ296106DSGR
Ultra Librarian 3D Model Ultra Librarian BQ296106DSGR CAD Model

Description

The BQ296106DSGR is a state-of-the-art protection integrated circuit (IC) developed by Texas Instruments, designed for single-cell lithium-ion or lithium-polymer batteries. This compact and efficient IC is part of TI’s extensive line of battery management solutions, aimed at providing robust protection for portable electronics such as smartphones, tablets, and other handheld devices.

Key Features

  • Voltage Protection: The BQ296106DSGR offers precise overvoltage and undervoltage protection, ensuring the battery operates within a safe voltage range.
  • Current Protection: This IC includes overcurrent and short-circuit protection, safeguarding the battery from excessive current that can lead to overheating and potential damage.
  • Temperature Monitoring: With an integrated temperature sensor, the device constantly monitors the battery temperature to prevent operation outside the specified temperature limits.
  • Charge Control: The IC provides charge control features that manage the charging process to enhance battery life and efficiency.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ296106DSGR consumes minimal power, contributing to the overall energy efficiency of the end application.

Technical Specifications

Parameter Value
Operating Voltage 2.3V to 4.8V
Overvoltage Threshold Adjustable via external components
Undervoltage Threshold Adjustable via external components
Operating Temperature Range -40°C to +85°C

Applications

The BQ296106DSGR is ideal for a variety of applications where battery protection is critical. It is commonly used in:

  • Portable consumer electronics
  • Wearable technology
  • Wireless headsets and earbuds
  • Smart home devices

With its compact size and advanced features, the BQ296106DSGR by Texas Instruments is an excellent choice for designers looking to incorporate reliable battery protection in their next project.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0470 $52.3500
120+ $0.8591 $103.0920
185+ $0.8323 $153.9755
250+ $0.8054 $201.3500
325+ $0.7786 $253.0450
430+ $0.6980 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,024 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess