EN
  • EN
  • DE

BQ296103DSGR

Part No BQ296103DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name BQ296103
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49563-2, 296-49563-1, BQ296103DSGR-ND, 296-49563-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913458-BQ296103DSGR
Ultra Librarian 3D Model Ultra Librarian BQ296103DSGR CAD Model

Description

The BQ296103DSGR is a state-of-the-art battery protection device designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This innovative component is engineered to provide comprehensive safety solutions for single-cell lithium-ion or lithium-polymer batteries. The BQ296103DSGR is an integral part of any battery management system, ensuring the battery operates within safe parameters and extends its service life.

Key Features

  • Voltage Protection: The device includes overcharge and over-discharge protection, ensuring the cell voltage remains within safe limits, thus preventing damage to the battery and enhancing user safety.
  • Current Protection: It offers overcurrent and short-circuit protection during charge and discharge, which helps to prevent excessive current that could lead to overheating or other hazardous conditions.
  • Temperature Monitoring: With an integrated temperature sensor, the BQ296103DSGR constantly monitors the battery temperature, providing thermal protection and maintaining optimal performance.
  • Low Power Consumption: The device is designed for energy efficiency, with a low quiescent current that minimizes power drain when the battery is in standby mode.

Applications

The BQ296103DSGR is versatile and can be used in a wide range of applications where reliable battery protection is essential. It is particularly well-suited for portable electronics such as smartphones, tablets, digital cameras, and handheld gaming devices. Additionally, it can be used in medical devices, personal care products, and any other application that relies on a single-cell lithium-ion or lithium-polymer battery.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The BQ296103DSGR is built with precision and is subject to rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust this battery protection device to perform consistently and safely, making it an excellent choice for any application requiring battery management.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4871 $51.1455
255+ $0.3996 $101.8980
390+ $0.3872 $151.0080
535+ $0.3747 $200.4645
695+ $0.3622 $251.7290
925+ $0.3247 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,950 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess