EN
  • EN
  • DE

BQ294703DSGR

Part No BQ294703DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number BQ294703
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571605-BQ294703DSGR
Ultra Librarian 3D Model Ultra Librarian BQ294703DSGR CAD Model

Description

Introducing the Texas Instruments BQ294703DSGR

The BQ294703DSGR is a state-of-the-art battery protection device from Texas Instruments, designed to provide your portable electronics with a reliable safeguard against overcharging. This compact, integrated circuit is a crucial component for maintaining the longevity and safety of lithium-ion battery packs, which are widely used in a variety of consumer electronics such as smartphones, laptops, and digital cameras.

Advanced Protection Features

At the heart of the BQ294703DSGR's protective capabilities is its precision voltage monitoring system. This system ensures that each cell within a battery pack does not exceed its specified voltage threshold, thereby preventing the dangers associated with overcharging, such as overheating or even combustion. The device is capable of monitoring up to three or four cells in a series, making it versatile for different battery configurations.

High-Accuracy Voltage Detection

The BQ294703DSGR boasts a high-accuracy voltage detection feature, which is critical for the precise monitoring of the cell voltages. This high level of accuracy ensures that the battery operates within its safe voltage range, enhancing the overall safety and efficiency of the battery pack.

Compact and Efficient Design

With its small footprint, the BQ294703DSGR is ideal for space-constrained applications. Its surface-mount package allows for efficient integration into circuit designs, minimizing the impact on the overall size of the electronic device. This efficiency is essential for modern portable devices where space is at a premium and every millimeter counts.

Easy Integration

Engineers will appreciate the ease with which the BQ294703DSGR can be incorporated into existing battery management systems. Its compatibility with standard manufacturing processes means that it can be easily adopted without the need for specialized equipment or significant changes to production lines.

Reliability and Support

As with all Texas Instruments products, the BQ294703DSGR is backed by a comprehensive support infrastructure. Customers can access a wealth of resources, including technical documentation, application notes, and a dedicated support team, ensuring that any issues can be resolved promptly and effectively.

In summary, the BQ294703DSGR from Texas Instruments represents a reliable, accurate, and easy-to-integrate solution for battery protection in portable electronic devices. Its advanced features ensure that your device operates safely, contributing to both the longevity of the battery and the overall user experience.

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5839 $52.5510
210+ $0.4791 $100.6110
325+ $0.4642 $150.8650
450+ $0.4492 $202.1400
580+ $0.4342 $251.8360
775+ $0.3893 $301.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,090 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess