EN
  • EN
  • DE

BQ294522DRVT

Part No BQ294522DRVT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE OVP 6SON / Overvoltage Protection Device Li-Ion -0.3V to 30V 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 3
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 770351-BQ294522DRVT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ294522
Introduction Date November 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ294522DRVT CAD Model

Description

Product Overview: Texas Instruments BQ294522DRVT

The BQ294522DRVT is a cutting-edge overvoltage protection device from Texas Instruments, designed to safeguard lithium-ion batteries from failures due to excessive charging voltages. This compact, high-precision integrated circuit (IC) is essential for maintaining the longevity and safety of battery-powered devices across various applications.

Key Features

  • Voltage Protection: The BQ294522DRVT offers a precise overvoltage protection threshold, ensuring that batteries are not subjected to potentially damaging charging conditions.
  • Small Footprint: Housed in a small 6-pin SON package, this IC is ideal for space-constrained applications, allowing for a minimalistic design without compromising on performance.
  • High Accuracy: With its high-accuracy voltage detection capabilities, this device provides reliable protection, ensuring that the connected battery operates within safe voltage limits.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for battery-operated devices, enhancing overall battery life.
  • Wide Operating Temperature Range: The BQ294522DRVT is capable of operating over a broad temperature range, making it suitable for various challenging environments.

Applications

The versatility of the BQ294522DRVT allows it to be used in a multitude of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Handheld power tools
  • Uninterruptible power supplies (UPS)
  • Other portable electronic devices requiring lithium-ion battery protection

Product Specifications

The BQ294522DRVT is engineered to meet rigorous industry standards, ensuring top-notch performance in a variety of settings. Its specifications include:

  • Overvoltage protection threshold tailored for 2-cell lithium-ion batteries
  • Factory-trimmed voltage thresholds for high accuracy
  • Low quiescent current to minimize energy drain
  • Robust against false triggering due to transient disturbances

With its combination of precision, efficiency, and compact design, the Texas Instruments BQ294522DRVT is an excellent choice for designers seeking to incorporate reliable overvoltage protection in their battery management systems.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3753 $50.6655
325+ $0.3080 $100.1000
505+ $0.2983 $150.6415
695+ $0.2887 $200.6465
900+ $0.2791 $251.1900
1,200+ $0.2502 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess