EN
  • EN
  • DE

BQ294701DSGR

Part No BQ294701DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT 2-4CELL LIION 8WSON / Overvoltage Protection for 2-Series to 4-Series Cell Li-Ion Batteries
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Part Number Series BQ294701
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811534-BQ294701DSGR
Ultra Librarian 3D Model Ultra Librarian BQ294701DSGR CAD Model

Description

Introducing the BQ294701DSGR Battery Monitor IC by Texas Instruments

The BQ294701DSGR from Texas Instruments is a cutting-edge battery protection device that is designed to enhance the safety and efficiency of single-cell lithium-ion batteries. This compact, integrated circuit is specifically engineered to monitor and protect lithium-ion batteries from conditions that could lead to damage or unsafe operation, such as overvoltage, undervoltage, and overcurrent scenarios.

The BQ294701DSGR is an essential component for a wide range of portable electronic devices, including smartphones, tablets, digital cameras, and other personal electronics that rely on rechargeable batteries. Its small footprint and high level of integration make it an ideal solution for space-constrained applications, ensuring that your device remains safe and reliable without compromising on design.

Key Features of the BQ294701DSGR:

  • Overvoltage Protection: The IC continuously monitors the voltage levels of the battery, providing a quick response to prevent overcharging and potential damage.
  • High Accuracy: It offers precise voltage detection, ensuring the battery operates within the safe voltage range, thus prolonging the battery life and maintaining optimal performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ294701DSGR consumes minimal power, which is crucial for maximizing battery runtime in portable devices.
  • Easy Integration: With its small package size and minimal external component requirements, this IC can be easily integrated into existing battery management systems.

Manufactured by Texas Instruments, a leader in semiconductor solutions, the BQ294701DSGR is built with quality and reliability in mind. It is a testament to TI's commitment to providing advanced technology that meets the evolving needs of modern electronics.

Whether you're designing a new product or looking to upgrade existing battery management systems, the BQ294701DSGR offers a robust and reliable solution that will help ensure the safety and longevity of your lithium-ion batteries.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team for assistance.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7872 $51.1680
155+ $0.6459 $100.1145
240+ $0.6258 $150.1920
335+ $0.6056 $202.8760
430+ $0.5854 $251.7220
575+ $0.5248 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess