EN
  • EN
  • DE

BQ294504DRVT

Part No BQ294504DRVT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT OVP 2-3CELL LI-ION 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 3
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 6-SON (2x2)
Win Source Part Number 1024078-BQ294504DRVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ294504DRVT CAD Model

Description

Product Overview: Texas Instruments BQ294504DRVT

The Texas Instruments BQ294504DRVT is a state-of-the-art integrated circuit designed for battery protection in single-cell Li-Ion or Li-Polymer battery packs. This compact device offers an advanced solution for ensuring battery safety and longevity, making it an essential component in portable electronic devices such as smartphones, tablets, and other handheld gadgets.

Key Features

  • Voltage Protection: The BQ294504DRVT provides overvoltage protection to prevent the battery from charging beyond its safe voltage limit, thereby enhancing the safety and extending the life of the battery.
  • High-Accuracy Monitoring: With its high-accuracy voltage detection capabilities, the device ensures precise monitoring of the cell's voltage, which is crucial for maintaining optimal performance.
  • Low Power Consumption: Designed to be energy-efficient, the BQ294504DRVT consumes minimal power, which is beneficial for battery-operated devices where power conservation is a priority.
  • Programmable Thresholds: The protection thresholds are programmable through external resistors, providing designers with the flexibility to set the overvoltage protection level according to the specific requirements of the battery and the application.
  • Compact Form Factor: The device comes in a small 6-pin SON package (DRVT), which is ideal for space-constrained applications.

Applications

The BQ294504DRVT is suitable for a wide range of applications, particularly those that require reliable battery management. It is commonly used in:

  • Portable consumer electronics
  • Smartphones and tablets
  • Wearable devices
  • Wireless headsets and earbuds
  • Personal medical devices
  • Other battery-powered smart devices

Quality and Reliability

As with all Texas Instruments products, the BQ294504DRVT is manufactured to the highest quality standards. The device has been rigorously tested to ensure performance and reliability in a variety of conditions. Texas Instruments provides comprehensive technical support and documentation, making it easier for engineers to integrate this battery protection IC into their designs.

Overall, the BQ294504DRVT from Texas Instruments is a versatile and reliable choice for designers looking to incorporate advanced battery protection in their next-generation portable devices.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9058 $54.3480
135+ $0.7433 $100.3455
210+ $0.7200 $151.2000
290+ $0.6968 $202.0720
375+ $0.6736 $252.6000
500+ $0.6039 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess